7100162476 80610802557 09/CAB/RC/RJMT/28AWG
"Flat Ribbon Cable Black 9 Conductors 0.050"" (1.27mm) Flat Cable, Round Jacket 25.0' (7.62m)"
"Flat Ribbon Cable Black 9 Conductors 0.050"" (1.27mm) Flat Cable, Round Jacket 100.0' (30.48m)"
CBL RIBN 9COND 0.05 BLACK FOOT
| Heilind Electronics, Inc. | DigiKey | DigiKey | |
|---|---|---|---|
| Product Category | Flat Cables | Flat Cables | Flat Cables |
| Product Number | 3759/09 100 | 3M157974-25-ND | 19-3759/09100-DS-ND |
| Product Name | 7100162476 80610802557 09/CAB/RC/RJMT/28AWG/STR/.050" | Flat Ribbon Cables | Flat Ribbon Cables |
| Product Category | Cable | Cable | Cable |
| Cable Conductor | Copper, Tinned | Copper, Tinned | |
| Cable Shielding | No Shielding | No Shielding | |
| Standards / Certifications | RoHS |