"Flat Ribbon Cable Gray 68 Conductors 0.025"" (0.64mm) Flat Cable 100.0' (30.48m)"
"Flat Ribbon Cable Gray 68 Conductors 0.025"" (0.64mm) Flat Cable 10.0' (3.05m)"
"Flat Ribbon Cable Gray 68 Conductors 0.025"" (0.64mm) Flat Cable 1.00' (304.80mm)"
"Flat Ribbon Cable Gray 68 Conductors 0.025"" (0.64mm) Flat Cable 25.0' (7.62m)"
"Flat Ribbon Cable Gray 68 Conductors 0.025"" (0.64mm) Flat Cable 5.0' (1.52m)"
"Flat Ribbon Cable Gray 68 Conductors 0.025"" (0.64mm) Flat Cable 50.0' (15.24m)"
CBL RIBN 68COND 0.025 GRY FEET
| DigiKey | |
|---|---|
| Product Category | Flat Cables |
| Product Number | 3M157868-100-ND |
| Product Name | Flat Ribbon Cables |
| Product Category | Cable |
| Cable Conductor | Copper, Tinned |
| Cable Shielding | No Shielding |
| Standards / Certifications | RoHS |