"Flat Ribbon Cable Gray 50 Conductors 0.025"" (0.64mm) Flat Cable 5.0' (1.52m)"
"Flat Ribbon Cable Gray 50 Conductors 0.025"" (0.64mm) Flat Cable 25.0' (7.62m)"
"Flat Ribbon Cable Gray 50 Conductors 0.025"" (0.64mm) Flat Cable 10.0' (3.05m)"
"Flat Ribbon Cable Gray 50 Conductors 0.025"" (0.64mm) Flat Cable 300.0' (91.44m)"
"Flat Ribbon Cable Gray 50 Conductors 0.025"" (0.64mm) Flat Cable 100.0' (30.48m)"
"Flat Ribbon Cable Gray 50 Conductors 0.025"" (0.64mm) Flat Cable 50.0' (15.24m)"
"Flat Ribbon Cable Gray 50 Conductors 0.025"" (0.64mm) Flat Cable 1.00' (304.80mm)"
CBL RIBN 50COND 0.025 GRY FEET
| DigiKey | |
|---|---|
| Product Category | Flat Cables |
| Product Number | MB50G-5-ND |
| Product Name | Flat Ribbon Cables |
| Product Category | Cable |
| Cable Conductor | Copper, Tinned |
| Cable Shielding | No Shielding |
| Standards / Certifications | RoHS |