CBL RIBN 40COND 0.025 GRAY 10' Product overview: 3754/40 300 from 3M is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Flat Cables, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 472-3754/40 300 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1316282-3754/40 300
Category: Cables, Wires>Flat Ribbon Cables
Series: 3754
Pitch: 0.025" (0.64mm)
Package: Spool
Wire Gauge: 30 AWG
Length: 300.0' (91.44m)
Cable Type: Flat Cable
Shielding: Unshielded
Voltage: 30 V
Number of Conductors: 40
Ratings: UL Style 20596
Conductor Strand: 7 Strands / 38 AWG
Conductor Material: Copper, Tinned
Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC)
Jacket Color: Gray
Temperature Range - Operating: -20°C ~ 105°C
Ribbon Thickness: 0.025" (0.64mm)
Ribbon Width: 1.000" (25.40mm)
Insulation Resistance: 10GOhm
First Conductor Mark: Red
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8544.49.3080
Mfr: 3M
Base Product Number: 3754
"Flat Ribbon Cable Gray 40 Conductors 0.025"" (0.64mm) Flat Cable 5.0' (1.52m)"
"Flat Ribbon Cable Gray 40 Conductors 0.025"" (0.64mm) Flat Cable 50.0' (15.24m)"
"Flat Ribbon Cable Gray 40 Conductors 0.025"" (0.64mm) Flat Cable 100.0' (30.48m)"
"Flat Ribbon Cable Gray 40 Conductors 0.025"" (0.64mm) Flat Cable 300.0' (91.44m)"
"Flat Ribbon Cable Gray 40 Conductors 0.025"" (0.64mm) Flat Cable 25.0' (7.62m)"
"Flat Ribbon Cable Gray 40 Conductors 0.025"" (0.64mm) Flat Cable 10.0' (3.05m)"
"Flat Ribbon Cable Gray 40 Conductors 0.025"" (0.64mm) Flat Cable 1.00' (304.80mm)"
CBL RIBN 40COND 0.025 GRY FEET
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Flat Cables |
| Product Number | 472-3754/40 300 | 1316282-3754/40 300 | MB40G-5-ND |
| Product Name | Cable Assembly | Cables, Wires - Flat Ribbon Cables | Flat Ribbon Cables |
| Cable Shielding | Unshielded | No Shielding | |
| Cable Length | 10 ft (30.48 dm) | ||
| Standards / Certifications | RoHS | RoHS | |
| Rated Temperature | -20 to 105 C (-4 to 221 F) | -20 to 105 C (-4 to 221 F) | |
| Cable Type | Flat Cable |