"Flat Ribbon Cable Gray 16 Conductors 0.025"" (0.64mm) Flat Cable 50.0' (15.24m)"
| DigiKey | |
|---|---|
| Product Category | Flat Cables |
| Product Number | 3M155952-50-ND |
| Product Name | Flat Ribbon Cables |
| Product Category | Cable |
| Cable Conductor | Copper, Tinned |
| Cable Shielding | No Shielding |
| Standards / Certifications | RoHS |