3M IDC Connectors 37303-A165-00E MB

Description
3M 37303-A165-00E MB IDC Connector
Request a Quote Datasheet
Description
3M 37303-A165-00E MB IDC Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IDC Connectors - 7134642 - RS Components, Ltd.
Corby, Northants, United Kingdom
IDC Connectors
7134642
IDC Connectors 7134642
3M 37303-A165-00E MB IDC Connector

3M 37303-A165-00E MB IDC Connector

Supplier's Site
IDC Connectors - 7134642P - RS Components, Ltd.
Corby, Northants, United Kingdom
IDC Connectors
7134642P
IDC Connectors 7134642P
3M 37303-A165-00E MB IDC Connector

3M 37303-A165-00E MB IDC Connector

Supplier's Site
Free Hanging, Panel Mount - 3M9017-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
3M9017-ND
Free Hanging, Panel Mount 3M9017-ND
3 Position Rectangular Receptacle Connector IDC Gold 20-24 AWG

3 Position Rectangular Receptacle Connector IDC Gold 20-24 AWG

Buy Now Datasheet
Wire-Board Connector, Socket, 3 Position, 2Mm; Idc Connector Type 3M - 94M5248 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Socket, 3 Position, 2Mm; Idc Connector Type 3M
94M5248
Wire-Board Connector, Socket, 3 Position, 2Mm; Idc Connector Type 3M 94M5248
WIRE-BOARD CONNECTOR, SOCKET, 3 POSITION, 2MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2mm; No. of Rows:1 Row; No. of Contacts:3Contacts; Connector Mounting:Cable Mount; Contact Material:Copper Alloy RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, SOCKET, 3 POSITION, 2MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2mm; No. of Rows:1 Row; No. of Contacts:3Contacts; Connector Mounting:Cable Mount; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 7134642 7134642P 3M9017-ND 94M5248
Product Name IDC Connectors IDC Connectors Free Hanging, Panel Mount Wire-Board Connector, Socket, 3 Position, 2Mm; Idc Connector Type 3M
Gender Male / Plug; Female / Jack Female / Jack Female / Jack
Geometry Straight; Straight
Termination Idc
Unlock Full Specs
to access all available technical data

Similar Products

OBD Female 4pin connected to banana plugs - QLC16023 - QL-Custom Technology Limited
Specs
Connector Type Automotive Connector
View Details
Powerpole ® PP180 Silver Plated Wire Contacts, 4 AWG - 1384-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 180.0 to 350.0 amps
View Details
5 suppliers
PCI Express - 10018783-11022TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
PCB Headers - 147110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Wire to Board Connector
Geometry Straight
View Details