3M Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 37204-62A3-004PL

Description
Win Source Part Number: 1357260-37204-62A3-0 04PL Category: Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Fake Threat In the Open Market: 44 pct. MSL Level: 1 (Unlimited) Mfr: 3M Series: Mini-Clamp I, 372 Package: Tray Product Status: Active Features: Board Guide Base Product Number: 37204 Mounting Type: Through Hole HTSUS: 8536.69.4040 Applications: Automotive, General Purpose, Industrial, Lighting, Medical REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 3A Style: Board to Cable/Wire Connector Type: Receptacle Contact Type: Female Socket Pitch - Mating: 0.079" (2.00mm) Number of Positions: 4 Number of Rows: 1 Number of Positions Loaded: All Termination: Kinked Pin, Solder Fastening Type: Latch Holder Contact Length - Post: 0.102" (2.60mm) Insulation Height: 0.512" (13.00mm) Contact Shape: Square Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 8.00µin (0.203µm) Contact Finish - Post: Gold Contact Material: Copper Alloy Insulation Material: Liquid Crystal Polymer (LCP) Material Flammability Rating: UL94 V-0 Insulation Color: Black Voltage Rating: 32V Contact Finish Thickness - Post: Flash
Request a Quote Datasheet
Description
Win Source Part Number: 1357260-37204-62A3-0 04PL Category: Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Fake Threat In the Open Market: 44 pct. MSL Level: 1 (Unlimited) Mfr: 3M Series: Mini-Clamp I, 372 Package: Tray Product Status: Active Features: Board Guide Base Product Number: 37204 Mounting Type: Through Hole HTSUS: 8536.69.4040 Applications: Automotive, General Purpose, Industrial, Lighting, Medical REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 3A Style: Board to Cable/Wire Connector Type: Receptacle Contact Type: Female Socket Pitch - Mating: 0.079" (2.00mm) Number of Positions: 4 Number of Rows: 1 Number of Positions Loaded: All Termination: Kinked Pin, Solder Fastening Type: Latch Holder Contact Length - Post: 0.102" (2.60mm) Insulation Height: 0.512" (13.00mm) Contact Shape: Square Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 8.00µin (0.203µm) Contact Finish - Post: Gold Contact Material: Copper Alloy Insulation Material: Liquid Crystal Polymer (LCP) Material Flammability Rating: UL94 V-0 Insulation Color: Black Voltage Rating: 32V Contact Finish Thickness - Post: Flash
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - 1357260-37204-62A3-004PL - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
1357260-37204-62A3-004PL
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 1357260-37204-62A3-004PL
Win Source Part Number: 1357260-37204-62A3-0 04PL Category: Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Fake Threat In the Open Market: 44 pct. MSL Level: 1 (Unlimited) Mfr: 3M Series: Mini-Clamp I, 372 Package: Tray Product Status: Active Features: Board Guide Base Product Number: 37204 Mounting Type: Through Hole HTSUS: 8536.69.4040 Applications: Automotive, General Purpose, Industrial, Lighting, Medical REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 3A Style: Board to Cable/Wire Connector Type: Receptacle Contact Type: Female Socket Pitch - Mating: 0.079" (2.00mm) Number of Positions: 4 Number of Rows: 1 Number of Positions Loaded: All Termination: Kinked Pin, Solder Fastening Type: Latch Holder Contact Length - Post: 0.102" (2.60mm) Insulation Height: 0.512" (13.00mm) Contact Shape: Square Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 8.00µin (0.203µm) Contact Finish - Post: Gold Contact Material: Copper Alloy Insulation Material: Liquid Crystal Polymer (LCP) Material Flammability Rating: UL94 V-0 Insulation Color: Black Voltage Rating: 32V Contact Finish Thickness - Post: Flash

Win Source Part Number: 1357260-37204-62A3-004PL
Category: Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Fake Threat In the Open Market: 44 pct.
MSL Level: 1 (Unlimited)
Mfr: 3M
Series: Mini-Clamp I, 372
Package: Tray
Product Status: Active
Features: Board Guide
Base Product Number: 37204
Mounting Type: Through Hole
HTSUS: 8536.69.4040
Applications: Automotive, General Purpose, Industrial, Lighting, Medical
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 3A
Style: Board to Cable/Wire
Connector Type: Receptacle
Contact Type: Female Socket
Pitch - Mating: 0.079" (2.00mm)
Number of Positions: 4
Number of Rows: 1
Number of Positions Loaded: All
Termination: Kinked Pin, Solder
Fastening Type: Latch Holder
Contact Length - Post: 0.102" (2.60mm)
Insulation Height: 0.512" (13.00mm)
Contact Shape: Square
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 8.00µin (0.203µm)
Contact Finish - Post: Gold
Contact Material: Copper Alloy
Insulation Material: Liquid Crystal Polymer (LCP)
Material Flammability Rating: UL94 V-0
Insulation Color: Black
Voltage Rating: 32V
Contact Finish Thickness - Post: Flash

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Number 1357260-37204-62A3-004PL
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Product Type IC Headers
Socket Type Receptacle
Mounting Through-Hole; Through Hole
Voltage Rating 32 volts
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, Silver - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-202D-108A, MIL-202D-103B, MIL-202E-107G
Current Rating 0.3000 amps
View Details
Housing Connector, Header, 6Pos, 1.25Mm; Product Range Amphenol Communications Solutions - 82AH6193 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Contacts Pitch 1.25 mm (0.0492 inches)
View Details
Mini SIM Card PCB Mount Socket - 80440GDH-061T-120L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 6
View Details
Peripheral Strip Test: Gutenberg Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details