3M AC Power Plugs & Receptacles 37104-4101-G00 FL

Description
37104-4101-G00 FL
Request a Quote Datasheet
Description
37104-4101-G00 FL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Power Plugs & Receptacles - 37104-4101-G00 FL - Powell Electronics, Inc.
Swedesboro, NJ, United States
AC Power Plugs & Receptacles
37104-4101-G00 FL
AC Power Plugs & Receptacles 37104-4101-G00 FL
37104-4101-G00 FL

37104-4101-G00 FL

Buy Now
Free Hanging, Panel Mount - 19-37104-4101-G00FL-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
19-37104-4101-G00FL-ND
Free Hanging, Panel Mount 19-37104-4101-G00FL-ND
4 Position Rectangular Plug Connector IDC Gold

4 Position Rectangular Plug Connector IDC Gold

Buy Now Datasheet
Wtb Conn, Plug, 4Pos, 1Row, 2Mm; Idc Connector Type 3M - 68AH8302 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Conn, Plug, 4Pos, 1Row, 2Mm; Idc Connector Type 3M
68AH8302
Wtb Conn, Plug, 4Pos, 1Row, 2Mm; Idc Connector Type 3M 68AH8302
WTB CONN, PLUG, 4POS, 1ROW, 2MM; IDC Connector Type:IDC Plug; Contact Gender:Male; Pitch Spacing:2mm; No. of Rows:1 Row; No. of Contacts:4Contacts; Connector Mounting:Cable Mount; Contact Material:Copper Alloy; Gender:Plug RoHS Compliant: Yes

WTB CONN, PLUG, 4POS, 1ROW, 2MM; IDC Connector Type:IDC Plug; Contact Gender:Male; Pitch Spacing:2mm; No. of Rows:1 Row; No. of Contacts:4Contacts; Connector Mounting:Cable Mount; Contact Material:Copper Alloy; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 37104-4101-G00 FL 19-37104-4101-G00FL-ND 68AH8302
Product Name AC Power Plugs & Receptacles Free Hanging, Panel Mount Wtb Conn, Plug, 4Pos, 1Row, 2Mm; Idc Connector Type 3M
Gender Male / Plug; Female / Jack Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
50 Ohm N Connector, N 90° Plug - 190511A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
Din Rail, Channel - 2946-2002-1674/401-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers