TAPE, 100M X 48MM, TAN, POLYPROPYLENE; Adhesive Type:Rubber Adhesive; Tape Colour:Tan; Total Tape Thickness:1.8 mil (0.045 mm); Roll Length - Imperial:328ft; Roll Length - Metric:100m; Tape Width - Imperial:1.9"; Tape Type:Sealing RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Adhesive Tapes |
| Product Number | 29K7315 |
| Product Name | Tape, 100M X 48Mm, Tan, Polypropylene; Adhesive Type 3M |
| Type | Adhesive Tape; Industrial Tape |