3M Edgeboard Connectors 3666-0000

Description
"60 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Gray"
Request a Quote Datasheet
Description
"60 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Gray"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - MCF60K-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
MCF60K-ND
Edgeboard Connectors MCF60K-ND
"60 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Gray"

"60 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Gray"

Buy Now Datasheet
Card Edge Conn, Dual Side, 60Pos, Panel; Card Edge Connector Type 3M - 46F4762 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 60Pos, Panel; Card Edge Connector Type 3M
46F4762
Card Edge Conn, Dual Side, 60Pos, Panel; Card Edge Connector Type 3M 46F4762
CARD EDGE CONN, DUAL SIDE, 60POS, PANEL; Card Edge Connector Type:Dual Side; Card Thickness:1.78mm; No. of Contacts:60 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight ; Contact Termination Type:IDC / IDT RoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 60POS, PANEL; Card Edge Connector Type:Dual Side; Card Thickness:1.78mm; No. of Contacts:60 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight; Contact Termination Type:IDC / IDT RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MCF60K-ND 46F4762
Product Name Edgeboard Connectors Card Edge Conn, Dual Side, 60Pos, Panel; Card Edge Connector Type 3M
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NA11 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Powerpole ® 15-45 Standard Housings White - 1327G7-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
Expansion Headers Kit (soldered) - AS-ACC-SHORTARDHEADERSSOLDER-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details