3M Round-To-Flat Shielded Cable/jacketed, 50 Conductor, 100Ft, 28Awg, 300V; Cable Shielding 3M 3659/50

Description
ROUND-TO-FLAT SHIELDED CABLE/JACKETED, 50 CONDUCTOR, 100FT, 28AWG, 300V; Cable Shielding:Shielded; No. of Conductors:50Conduct or; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m RoHS Compliant: Yes
Datasheet
Description
ROUND-TO-FLAT SHIELDED CABLE/JACKETED, 50 CONDUCTOR, 100FT, 28AWG, 300V; Cable Shielding:Shielded; No. of Conductors:50Conduct or; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Round-To-Flat Shielded Cable/jacketed, 50 Conductor, 100Ft, 28Awg, 300V; Cable Shielding 3M - 03F5951 - Newark, An Avnet Company
Chicago, IL, United States
Round-To-Flat Shielded Cable/jacketed, 50 Conductor, 100Ft, 28Awg, 300V; Cable Shielding 3M
03F5951
Round-To-Flat Shielded Cable/jacketed, 50 Conductor, 100Ft, 28Awg, 300V; Cable Shielding 3M 03F5951
ROUND-TO-FLAT SHIELDED CABLE/JACKETED, 50 CONDUCTOR, 100FT, 28AWG, 300V; Cable Shielding:Shielded; No. of Conductors:50Conduct or; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m RoHS Compliant: Yes

ROUND-TO-FLAT SHIELDED CABLE/JACKETED, 50 CONDUCTOR, 100FT, 28AWG, 300V; Cable Shielding:Shielded; No. of Conductors:50Conductor; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m RoHS Compliant: Yes

Supplier's Site Datasheet
Ribbon Screened Cable, Round Jacketed Flat, Per M, 50 Core, 28 Awg, 0.072 Mm , 1.27 Mm Rohs Compliant 3M - 08WX9924 - Newark, An Avnet Company
Chicago, IL, United States
Ribbon Screened Cable, Round Jacketed Flat, Per M, 50 Core, 28 Awg, 0.072 Mm , 1.27 Mm Rohs Compliant 3M
08WX9924
Ribbon Screened Cable, Round Jacketed Flat, Per M, 50 Core, 28 Awg, 0.072 Mm , 1.27 Mm Rohs Compliant 3M 08WX9924
Ribbon Screened Cable, Round Jacketed Flat, Per M, 50 Core, 28 AWG, 0.072 mm , 1.27 mm RoHS Compliant: Yes

Ribbon Screened Cable, Round Jacketed Flat, Per M, 50 Core, 28 AWG, 0.072 mm , 1.27 mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cable, Flat to round w/shield; 28 AWG, 0.05
Fort Worth, TX, USA
Cable, Flat to round w/shield; 28 AWG, 0.05" pitch;PVC ins/jkt; 100ft; 50 Cond.
70114937
Cable, Flat to round w/shield; 28 AWG, 0.05" pitch;PVC ins/jkt; 100ft; 50 Cond. 70114937
The inner 3365 Series gray flat cable has repeating areas of split and unsplit lengths to accommodate discrete or flat cable terminations. The flat cable is folded, wrapped with an aluminum/polyester film foil and then enclosed in a round, tinned copper braid for complete EMI/ESD protection. The outer jacket is flexible PVC. Combines the flexibility of round cable with the labor/cost efficiency of flat cable. Also available in 14, 16, 24, 36, 60 and 64 conductors.

The inner 3365 Series gray flat cable has repeating areas of split and unsplit lengths to accommodate discrete or flat cable terminations. The flat cable is folded, wrapped with an aluminum/polyester film foil and then enclosed in a round, tinned copper braid for complete EMI/ESD protection. The outer jacket is flexible PVC. Combines the flexibility of round cable with the labor/cost efficiency of flat cable. Also available in 14, 16, 24, 36, 60 and 64 conductors.

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Cable Assemblies Multiconductor Cables
Product Number 03F5951 70114937
Product Name Round-To-Flat Shielded Cable/jacketed, 50 Conductor, 100Ft, 28Awg, 300V; Cable Shielding 3M Cable, Flat to round w/shield; 28 AWG, 0.05" pitch;PVC ins/jkt; 100ft; 50 Cond.
Standards / Certifications RoHS UL Recognized Component Mark (US and Canadian)
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

QSFP+ - 10114734-2020LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Connector Assembly 2M PVC M12 8230/362 -  - Sensata Technologies
Specs
Connector Type M12
View Details
System cable - 706-3033/203-450 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 14.76 ft (45 dm)
View Details
Accessories, Gate leads - GATELEAD PB34-60 G1K1 - Infineon Technologies AG
Specs
Standards / Certifications RoHS
View Details