3M Flat Ribbon Cables - 3659/20-100SF 3659/20-100SF

Description
Manufacturer: 3M Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1020781-3659/20-100S F Packaging: Bulk Number of Positions: 20 Pitch: 1.27 mm Color: Black Voltage Rating: 300 V Length: 7.62 m Shielding: Shielded Voltage: 300 V Number of Conductors: 20 Contact Plating: Tin Mounting: SMD (SMT) Insulation Material: PVC Cable Length: 30.48 m Weight: 4.218409 kg Cable Pitch: 1.27 mm Conductor Material: Copper Categories: Flat Ribbon Cables Case / Package: 100 Ribbon Width: 24.13 mm Insulation Resistance: 10 GΩ First Conductor Mark: Red Alternative Parts (Cross-Reference): 3659/26 100; 3659/10 100SF; 3659/14 100; 159-2801-016; 159-2801-009; 159-2801-0643659/20 (100'SF); 3659/20 100 SF; 3659/20 100(SF); 3659/20 100SF; 3659/20(100SF); 3659/20100SF; 80610802128; Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Depth: 24.1 mm Lead Free: Yes Mount: Cable RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -20 °C Wire/Cable Type: Flat Wire/Cable Gauge: 28 AWG Wire/Cable Diameter: 8.6 mm
Request a Quote
Description
Manufacturer: 3M Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1020781-3659/20-100S F Packaging: Bulk Number of Positions: 20 Pitch: 1.27 mm Color: Black Voltage Rating: 300 V Length: 7.62 m Shielding: Shielded Voltage: 300 V Number of Conductors: 20 Contact Plating: Tin Mounting: SMD (SMT) Insulation Material: PVC Cable Length: 30.48 m Weight: 4.218409 kg Cable Pitch: 1.27 mm Conductor Material: Copper Categories: Flat Ribbon Cables Case / Package: 100 Ribbon Width: 24.13 mm Insulation Resistance: 10 GΩ First Conductor Mark: Red Alternative Parts (Cross-Reference): 3659/26 100; 3659/10 100SF; 3659/14 100; 159-2801-016; 159-2801-009; 159-2801-0643659/20 (100'SF); 3659/20 100 SF; 3659/20 100(SF); 3659/20 100SF; 3659/20(100SF); 3659/20100SF; 80610802128; Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Depth: 24.1 mm Lead Free: Yes Mount: Cable RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -20 °C Wire/Cable Type: Flat Wire/Cable Gauge: 28 AWG Wire/Cable Diameter: 8.6 mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Flat Ribbon Cables - 3659/20-100SF - 1020781-3659/20-100SF - Win Source Electronics
Laguna Hills, CA, United States
Flat Ribbon Cables - 3659/20-100SF
1020781-3659/20-100SF
Flat Ribbon Cables - 3659/20-100SF 1020781-3659/20-100SF
Manufacturer: 3M Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1020781-3659/20-100S F Packaging: Bulk Number of Positions: 20 Pitch: 1.27 mm Color: Black Voltage Rating: 300 V Length: 7.62 m Shielding: Shielded Voltage: 300 V Number of Conductors: 20 Contact Plating: Tin Mounting: SMD (SMT) Insulation Material: PVC Cable Length: 30.48 m Weight: 4.218409 kg Cable Pitch: 1.27 mm Conductor Material: Copper Categories: Flat Ribbon Cables Case / Package: 100 Ribbon Width: 24.13 mm Insulation Resistance: 10 GΩ First Conductor Mark: Red Alternative Parts (Cross-Reference): 3659/26 100; 3659/10 100SF; 3659/14 100; 159-2801-016; 159-2801-009; 159-2801-0643659/20 (100'SF); 3659/20 100 SF; 3659/20 100(SF); 3659/20 100SF; 3659/20(100SF); 3659/20100SF; 80610802128; Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Depth: 24.1 mm Lead Free: Yes Mount: Cable RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -20 °C Wire/Cable Type: Flat Wire/Cable Gauge: 28 AWG Wire/Cable Diameter: 8.6 mm

Manufacturer: 3M
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1020781-3659/20-100SF
Packaging: Bulk
Number of Positions: 20
Pitch: 1.27 mm
Color: Black
Voltage Rating: 300 V
Length: 7.62 m
Shielding: Shielded
Voltage: 300 V
Number of Conductors: 20
Contact Plating: Tin
Mounting: SMD (SMT)
Insulation Material: PVC
Cable Length: 30.48 m
Weight: 4.218409 kg
Cable Pitch: 1.27 mm
Conductor Material: Copper
Categories: Flat Ribbon Cables
Case / Package: 100
Ribbon Width: 24.13 mm
Insulation Resistance: 10 GΩ
First Conductor Mark: Red
Alternative Parts (Cross-Reference): 3659/26 100; 3659/10 100SF; 3659/14 100; 159-2801-016; 159-2801-009; 159-2801-0643659/20 (100'SF); 3659/20 100 SF; 3659/20 100(SF); 3659/20 100SF; 3659/20(100SF); 3659/20100SF; 80610802128;
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Depth: 24.1 mm
Lead Free: Yes
Mount: Cable
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -20 °C
Wire/Cable Type: Flat
Wire/Cable Gauge: 28 AWG
Wire/Cable Diameter: 8.6 mm

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1020781-3659/20-100SF
Product Name Flat Ribbon Cables - 3659/20-100SF
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG2000 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security and Communication
Cable Shielding No Shielding
Connector Type DB25; D-SUB 25
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details