3M Flat Ribbon Cables 3659/16 100

Description
"Flat Ribbon Cable Black 16 Conductors 0.050"" (1.27mm) Flat Cable, Round Jacket 1.00' (304.80mm)"
Request a Quote Datasheet
Description
"Flat Ribbon Cable Black 16 Conductors 0.050"" (1.27mm) Flat Cable, Round Jacket 1.00' (304.80mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Ribbon Cables - 3M157930-1-ND - DigiKey
Thief River Falls, MN, United States
Flat Ribbon Cables
3M157930-1-ND
Flat Ribbon Cables 3M157930-1-ND
"Flat Ribbon Cable Black 16 Conductors 0.050"" (1.27mm) Flat Cable, Round Jacket 1.00' (304.80mm)"

"Flat Ribbon Cable Black 16 Conductors 0.050"" (1.27mm) Flat Cable, Round Jacket 1.00' (304.80mm)"

Buy Now Datasheet
Flat Ribbon Cables - 19-3659/16100-ND - DigiKey
Thief River Falls, MN, United States
Flat Ribbon Cables
19-3659/16100-ND
Flat Ribbon Cables 19-3659/16100-ND
"Flat Ribbon Cable Black 16 Conductors 0.050"" (1.27mm) Flat Cable, Round Jacket 100.0' (30.48m)"

"Flat Ribbon Cable Black 16 Conductors 0.050"" (1.27mm) Flat Cable, Round Jacket 100.0' (30.48m)"

Buy Now Datasheet
Flat Ribbon Cables - 19-3659/16100-DS-ND - DigiKey
Thief River Falls, MN, United States
Flat Ribbon Cables
19-3659/16100-DS-ND
Flat Ribbon Cables 19-3659/16100-DS-ND
CBL RIBN 16COND 0.05 BLACK FOOT

CBL RIBN 16COND 0.05 BLACK FOOT

Buy Now Datasheet
7100162460 80610802078 16/CAB/RC/RJMTSH/28AWG/STR/.05 - 3659/16 100 - Heilind Electronics, Inc.
Wilmington, MA, United States
7100162460 80610802078 16/CAB/RC/RJMTSH/28AWG/STR/.05
3659/16 100
7100162460 80610802078 16/CAB/RC/RJMTSH/28AWG/STR/.05 3659/16 100
7100162460 80610802078 16/CAB/RC/RJMTSH/28A WG/STR/.05

7100162460 80610802078 16/CAB/RC/RJMTSH/28AWG/STR/.05

Buy Now
Cables, Wires Flat Ribbon Cables -  - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires Flat Ribbon Cables
Cables, Wires Flat Ribbon Cables
Manufacturer: 3M Category: Cables, Wires Flat Ribbon Cables Package: Spool Cable Type: Flat Cable, Round Jacket Shielding: Shielded Conductor Strand: 7 Strands / 36 AWG Conductor Material: Copper, Tinned Operating Temperature: -20°C ~ 105°C Ribbon Width: 0.750" (19.05mm) Alternative Parts (Cross-Reference): Cross Product Status: Active

Manufacturer: 3M
Category: Cables, Wires Flat Ribbon Cables
Package: Spool
Cable Type: Flat Cable, Round Jacket
Shielding: Shielded
Conductor Strand: 7 Strands / 36 AWG
Conductor Material: Copper, Tinned
Operating Temperature: -20°C ~ 105°C
Ribbon Width: 0.750" (19.05mm)
Alternative Parts (Cross-Reference): Cross
Product Status: Active

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey Heilind Electronics, Inc. Win Source Electronics
Product Category Flat Cables Flat Cables Flat Cables Cable Assemblies
Product Number 3M157930-1-ND 19-3659/16100-DS-ND 3659/16 100
Product Name Flat Ribbon Cables Flat Ribbon Cables 7100162460 80610802078 16/CAB/RC/RJMTSH/28AWG/STR/.05 Cables, Wires Flat Ribbon Cables
Product Category Cable Cable Cable
Cable Conductor Copper, Tinned Copper, Tinned
Standards / Certifications RoHS
Number of Conductors 16 # 16 #
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Cable - 4 Pin Pogo Charger -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details
Low - Loss Cable - Model SAC-40G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details