3M Round-To-Flat Cable, 28Awg, 10 Conductor, 100Ft, Black; Cable Shielding 3M 3659/10SF

Description
ROUND-TO-FLAT CABLE, 28AWG, 10 CONDUCTOR, 100FT, BLACK; Cable Shielding:Shielded; No. of Conductors:10Conduct or; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Black RoHS Compliant: Yes
Datasheet
Description
ROUND-TO-FLAT CABLE, 28AWG, 10 CONDUCTOR, 100FT, BLACK; Cable Shielding:Shielded; No. of Conductors:10Conduct or; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Round-To-Flat Cable, 28Awg, 10 Conductor, 100Ft, Black; Cable Shielding 3M - 27X7283 - Newark, An Avnet Company
Chicago, IL, United States
Round-To-Flat Cable, 28Awg, 10 Conductor, 100Ft, Black; Cable Shielding 3M
27X7283
Round-To-Flat Cable, 28Awg, 10 Conductor, 100Ft, Black; Cable Shielding 3M 27X7283
ROUND-TO-FLAT CABLE, 28AWG, 10 CONDUCTOR, 100FT, BLACK; Cable Shielding:Shielded; No. of Conductors:10Conduct or; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Black RoHS Compliant: Yes

ROUND-TO-FLAT CABLE, 28AWG, 10 CONDUCTOR, 100FT, BLACK; Cable Shielding:Shielded; No. of Conductors:10Conductor; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 27X7283
Product Name Round-To-Flat Cable, 28Awg, 10 Conductor, 100Ft, Black; Cable Shielding 3M
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

ZK2000-2100-3xxx | Sensor cable, PVC, 3 x 0,25 mm², fixed installation -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Twisted Pair Cable - 012751-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked PVDF
Cable Conductor Copper
View Details
2 suppliers
H05 V-K PVC Single Wire - 86023010 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details