3M Round-To-Flat Cable, 10 Conductor, 100Ft 28Awg; Cable Shielding 3M 3659/10

Description
ROUND-TO-FLAT CABLE, 10 CONDUCTOR, 100FT 28AWG; Cable Shielding:Shielded; No. of Conductors:10Conduct or; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Black RoHS Compliant: Yes
Datasheet
Description
ROUND-TO-FLAT CABLE, 10 CONDUCTOR, 100FT 28AWG; Cable Shielding:Shielded; No. of Conductors:10Conduct or; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Round-To-Flat Cable, 10 Conductor, 100Ft 28Awg; Cable Shielding 3M - 03F5941 - Newark, An Avnet Company
Chicago, IL, United States
Round-To-Flat Cable, 10 Conductor, 100Ft 28Awg; Cable Shielding 3M
03F5941
Round-To-Flat Cable, 10 Conductor, 100Ft 28Awg; Cable Shielding 3M 03F5941
ROUND-TO-FLAT CABLE, 10 CONDUCTOR, 100FT 28AWG; Cable Shielding:Shielded; No. of Conductors:10Conduct or; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Black RoHS Compliant: Yes

ROUND-TO-FLAT CABLE, 10 CONDUCTOR, 100FT 28AWG; Cable Shielding:Shielded; No. of Conductors:10Conductor; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet
Cable, Flat to round w/shield; 28 AWG, 0.05
Fort Worth, TX, USA
Cable, Flat to round w/shield; 28 AWG, 0.05" pitch;PVC ins/jkt; 100ft; 10 Cond.
70114929
Cable, Flat to round w/shield; 28 AWG, 0.05" pitch;PVC ins/jkt; 100ft; 10 Cond. 70114929
The inner 3365 Series gray flat cable has repeating areas of split and unsplit lengths to accommodate discrete or flat cable terminations. The flat cable is folded, wrapped with an aluminum/polyester film foil and then enclosed in a round, tinned copper braid for complete EMI/ESD protection. The outer jacket is flexible PVC. Combines the flexibility of round cable with the labor/cost efficiency of flat cable. Also available in 14, 16, 24, 36, 60 and 64 conductors.

The inner 3365 Series gray flat cable has repeating areas of split and unsplit lengths to accommodate discrete or flat cable terminations. The flat cable is folded, wrapped with an aluminum/polyester film foil and then enclosed in a round, tinned copper braid for complete EMI/ESD protection. The outer jacket is flexible PVC. Combines the flexibility of round cable with the labor/cost efficiency of flat cable. Also available in 14, 16, 24, 36, 60 and 64 conductors.

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Cable Assemblies Multiconductor Cables
Product Number 03F5941 70114929
Product Name Round-To-Flat Cable, 10 Conductor, 100Ft 28Awg; Cable Shielding 3M Cable, Flat to round w/shield; 28 AWG, 0.05" pitch;PVC ins/jkt; 100ft; 10 Cond.
Cable Type Flat Cable
Standards / Certifications RoHS UL Recognized Component Mark (US and Canadian)
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Unlock Full Specs
to access all available technical data

Similar Products

MINI-SAS HD CABLES INTERNAL - 10077488-N0515ADLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Application Computer
Product Type SAS Cable
View Details
Cable Connector Assembly 0.5M PVC M12 RAL-005-002 -  - Sensata Technologies
Specs
Connector Type M12
View Details
System cable - 706-2300/207-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
Wire to Board Cables - 2625479 - RS Components, Ltd.
Specs
Cable Type Flat Cable
Cable Length 1.64 ft (5 dm)
Standards / Certifications RoHS
View Details
3 suppliers