26 (13 Pair Twisted) Conductor Multi-Pair Cable Beige 28 AWG Foil, Braid 100.0' (30.5m)
MULTI-PAIR 26CON 28AWG BEI FOOT
7100162329 80610470207 26/CAB/RC/RJKT/SH/28
| DigiKey | DigiKey | Heilind Electronics, Inc. | |
|---|---|---|---|
| Product Category | Multiconductor Cables | Multiconductor Cables | Flat Cables |
| Product Number | 3M158014-100-ND | 19-3644B/26300-DS-ND | 3644B/26 300 |
| Product Name | Multiple Conductor Cables | Multiple Conductor Cables | 7100162329 80610470207 26/CAB/RC/RJKT/SH/28AWG/BEIGE/ |
| Product Category | Cable | Cable | |
| Cable Jacket | Polyvinyl Chloride | Polyvinyl Chloride | |
| Cable Insulation | Polyolefin (PO) | Polyolefin (PO) | |
| Cable Conductor | Copper, Tinned | Copper, Tinned |