3M Flat Cables 3644A/68

Description
3M Round, Shielded/Jacketed, Disc. Wire
Request a Quote Datasheet
Description
3M Round, Shielded/Jacketed, Disc. Wire
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Cables - 3644A/68 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flat Cables
3644A/68
Flat Cables 3644A/68
3M Round, Shielded/Jacketed, Disc. Wire

3M Round, Shielded/Jacketed, Disc. Wire

Buy Now
Multiple Conductor Cables - 3644A/68-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
3644A/68-ND
Multiple Conductor Cables 3644A/68-ND
68 (34 Pair Twisted) Conductor Multi-Pair Cable Black 28 AWG Foil, Braid 300.0' (91.4m)

68 (34 Pair Twisted) Conductor Multi-Pair Cable Black 28 AWG Foil, Braid 300.0' (91.4m)

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey
Product Category Cable Assemblies Multiconductor Cables
Product Number 3644A/68 3644A/68-ND
Product Name Flat Cables Multiple Conductor Cables
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyolefin (PO)
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

Ev Charging Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details
Standard Cable Assemblies - Bx6SML-BeN4(XX)-Bx6PM - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
System cable - 706-2500/502-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers