3M Ribbon Cable, 30 Way, 30.5M; Cable Shielding 3M 3625/30-30M

Description
RIBBON CABLE, 30 WAY, 30.5M; Cable Shielding:Unscreened ; No. of Cores:30Core; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Colour:Grey; Cable Width:30mm; No. of Max Strands RoHS Compliant: Yes
Datasheet
Description
RIBBON CABLE, 30 WAY, 30.5M; Cable Shielding:Unscreened ; No. of Cores:30Core; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Colour:Grey; Cable Width:30mm; No. of Max Strands RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ribbon Cable, 30 Way, 30.5M; Cable Shielding 3M - 50AC7847 - Newark, An Avnet Company
Chicago, IL, United States
Ribbon Cable, 30 Way, 30.5M; Cable Shielding 3M
50AC7847
Ribbon Cable, 30 Way, 30.5M; Cable Shielding 3M 50AC7847
RIBBON CABLE, 30 WAY, 30.5M; Cable Shielding:Unscreened ; No. of Cores:30Core; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Colour:Grey; Cable Width:30mm; No. of Max Strands RoHS Compliant: Yes

RIBBON CABLE, 30 WAY, 30.5M; Cable Shielding:Unscreened; No. of Cores:30Core; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Colour:Grey; Cable Width:30mm; No. of Max Strands RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50AC7847
Product Name Ribbon Cable, 30 Way, 30.5M; Cable Shielding 3M
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Wire Harnesses - EA-W52-506-80 - bisco industries
Specs
Cable Length 16.4 ft (50 dm)
View Details
Precision Test Cable, 18.0 GHz, 1.64 ft. (0.5m) - CBL-0.5M-SMNM+ - Mini-Circuits
Specs
Cable Length 1.64 ft (5 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
H07 V-K Single Fine Wire Stranded - 86023240 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details