3M Ribbon Cable, 10 Conductor, 100M, 28Awg, 300V; Cable Shielding 3M 3625/10SF

Description
RIBBON CABLE, 10 CONDUCTOR, 100M, 28AWG, 300V; Cable Shielding:Unshielded ; No. of Conductors:10Conduct or; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):0.328ft; Reel Length (Metric):100m; Jacket Color:Grey RoHS Compliant: Yes
Datasheet
Description
RIBBON CABLE, 10 CONDUCTOR, 100M, 28AWG, 300V; Cable Shielding:Unshielded ; No. of Conductors:10Conduct or; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):0.328ft; Reel Length (Metric):100m; Jacket Color:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ribbon Cable, 10 Conductor, 100M, 28Awg, 300V; Cable Shielding 3M - 34P7733 - Newark, An Avnet Company
Chicago, IL, United States
Ribbon Cable, 10 Conductor, 100M, 28Awg, 300V; Cable Shielding 3M
34P7733
Ribbon Cable, 10 Conductor, 100M, 28Awg, 300V; Cable Shielding 3M 34P7733
RIBBON CABLE, 10 CONDUCTOR, 100M, 28AWG, 300V; Cable Shielding:Unshielded ; No. of Conductors:10Conduct or; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):0.328ft; Reel Length (Metric):100m; Jacket Color:Grey RoHS Compliant: Yes

RIBBON CABLE, 10 CONDUCTOR, 100M, 28AWG, 300V; Cable Shielding:Unshielded; No. of Conductors:10Conductor; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):0.328ft; Reel Length (Metric):100m; Jacket Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 34P7733
Product Name Ribbon Cable, 10 Conductor, 100M, 28Awg, 300V; Cable Shielding 3M
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
High Performance Cable Assemblies: Lab-Flex® Series -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
RS485 Data Cable for Meters - CBL03-1 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial
View Details
USB-C Fast Charging Cable for Square Handheld POS Terminal by AGOZ - USBCtoA_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details