"Flat Ribbon Cable Gray 14 Conductors 0.050"" (1.27mm) Flat Cable, Flat Jacket 5.0' (1.52m)"
"Flat Ribbon Cable Gray 14 Conductors 0.050"" (1.27mm) Flat Cable, Flat Jacket 100.0' (30.48m)"
"Flat Ribbon Cable Gray 14 Conductors 0.050"" (1.27mm) Flat Cable, Flat Jacket 10.0' (3.05m)"
"Flat Ribbon Cable Gray 14 Conductors 0.050"" (1.27mm) Flat Cable, Flat Jacket 50.0' (15.24m)"
"Flat Ribbon Cable Gray 14 Conductors 0.050"" (1.27mm) Flat Cable, Flat Jacket 25.0' (7.62m)"
"Flat Ribbon Cable Gray 14 Conductors 0.050"" (1.27mm) Flat Cable, Flat Jacket 1.00' (304.80mm)"
CBL RIBN 14COND 0.05 GRY FEET
| DigiKey | |
|---|---|
| Product Category | Flat Cables |
| Product Number | MB14J-5-ND |
| Product Name | Flat Ribbon Cables |
| Product Category | Cable |
| Cable Conductor | Copper, Tinned |
| Cable Shielding | No Shielding |
| Standards / Certifications | RoHS |