14 (7 Pair Twisted) Conductor Multi-Pair Cable Gray 28 AWG Foil, Braid 5.00' (1.52m)
14 (7 Pair Twisted) Conductor Multi-Pair Cable Gray 28 AWG Foil, Braid 300.0' (91.4m)
MULTI-PAIR 14CON 28AWG GRAY FOOT
| DigiKey | |
|---|---|
| Product Category | Multiconductor Cables |
| Product Number | 3M157805-5-ND |
| Product Name | Multiple Conductor Cables |
| Product Category | Cable |
| Cable Jacket | Polyvinyl Chloride |
| Cable Insulation | Polyvinyl Chloride |
| Cable Conductor | Copper, Tinned |