40 (20 Pair Twisted) Conductor Multi-Pair Cable Beige 28 AWG Foil, Braid 10.00' (3.05m)
40 (20 Pair Twisted) Conductor Multi-Pair Cable Beige 28 AWG Foil, Braid 100.0' (30.5m)
MULTI-PAIR 40CON 28AWG BEI FOOT
| DigiKey | |
|---|---|
| Product Category | Multiconductor Cables |
| Product Number | 3M157802-10-ND |
| Product Name | Multiple Conductor Cables |
| Product Category | Cable |
| Cable Jacket | Polyvinyl Chloride |
| Cable Insulation | Polyvinyl Chloride |
| Cable Conductor | Copper, Tinned |