36 (18 Pair Twisted) Conductor Multi-Pair Cable Beige 28 AWG Foil, Braid 5.00' (1.52m)
36 (18 Pair Twisted) Conductor Multi-Pair Cable Beige 28 AWG Foil, Braid 300.0' (91.4m)
MULTI-PAIR 36CON 28AWGBEIGE FOOT
| DigiKey | |
|---|---|
| Product Category | Multiconductor Cables |
| Product Number | 3M157798-5-ND |
| Product Name | Multiple Conductor Cables |
| Product Category | Cable |
| Cable Jacket | Polyvinyl Chloride |
| Cable Insulation | Polyvinyl Chloride |
| Cable Conductor | Copper, Tinned |