80 (40 Pair Twisted) Conductor Multi-Pair Cable Black 28 AWG Foil, Braid 200.0' (61.0m)
| DigiKey | |
|---|---|
| Product Category | Multiconductor Cables |
| Product Number | 3600A/80-ND |
| Product Name | Multiple Conductor Cables |
| Product Category | Cable |
| Cable Jacket | Polyvinyl Chloride |
| Cable Insulation | Polyvinyl Chloride |
| Cable Conductor | Copper, Tinned |