3M Idc Connector Type 3M 35505-6080-A00GF.

Description
IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:3mm; No. of Rows:1 Row; No. of Contacts:5Contacts; Connector Mounting:Cable Mount; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Description
IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:3mm; No. of Rows:1 Row; No. of Contacts:5Contacts; Connector Mounting:Cable Mount; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Idc Connector Type 3M - 15AC1639 - Newark, An Avnet Company
Chicago, IL, United States
Idc Connector Type 3M
15AC1639
Idc Connector Type 3M 15AC1639
IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:3mm; No. of Rows:1 Row; No. of Contacts:5Contacts; Connector Mounting:Cable Mount; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:3mm; No. of Rows:1 Row; No. of Contacts:5Contacts; Connector Mounting:Cable Mount; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 15AC1639
Product Name Idc Connector Type 3M
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 2mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
E-Z-Flex Banana Socket to 0.030″ Pin Plug, Adapter - 9338 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details