3M D-Sub Connector; 24; Socket; 26 to 28 AWG; 0.05 in.; 0.158 in.; Metal 3549-2002

Description
Round Conductor Flat Cable, 26 to 28 AWG, Wire to Wire Connectors D-Ribbon Socket version, screw mount , 24 position, metal face. Accepts 26-28 AWG wire Accepts .050 inch round, flat or jacketed cable Low profile Flexible design offers various mounting applications Contact design efficiency enables multiple insertion/withdrawal s
Datasheet
Description
Round Conductor Flat Cable, 26 to 28 AWG, Wire to Wire Connectors D-Ribbon Socket version, screw mount , 24 position, metal face. Accepts 26-28 AWG wire Accepts .050 inch round, flat or jacketed cable Low profile Flexible design offers various mounting applications Contact design efficiency enables multiple insertion/withdrawal s
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector; 24; Socket; 26 to 28 AWG; 0.05 in.; 0.158 in.; Metal - 70114626 - Allied Electronics, Inc.
Fort Worth, TX, USA
D-Sub Connector; 24; Socket; 26 to 28 AWG; 0.05 in.; 0.158 in.; Metal
70114626
D-Sub Connector; 24; Socket; 26 to 28 AWG; 0.05 in.; 0.158 in.; Metal 70114626
Round Conductor Flat Cable, 26 to 28 AWG, Wire to Wire Connectors D-Ribbon Socket version, screw mount , 24 position, metal face. Accepts 26-28 AWG wire Accepts .050 inch round, flat or jacketed cable Low profile Flexible design offers various mounting applications Contact design efficiency enables multiple insertion/withdrawal s

Round Conductor Flat Cable, 26 to 28 AWG, Wire to Wire Connectors
D-Ribbon Socket version, screw mount , 24 position, metal face.

  • Accepts 26-28 AWG wire
  • Accepts .050 inch round, flat or jacketed cable
  • Low profile
  • Flexible design offers various mounting applications
  • Contact design efficiency enables multiple insertion/withdrawals
Supplier's Site
D Ribbon I/o Connector, Receptacle, 24 Position, Idc/idt; No. Of Contacts 3M - 50F1662 - Newark, An Avnet Company
Chicago, IL, United States
D Ribbon I/o Connector, Receptacle, 24 Position, Idc/idt; No. Of Contacts 3M
50F1662
D Ribbon I/o Connector, Receptacle, 24 Position, Idc/idt; No. Of Contacts 3M 50F1662
D RIBBON I/O CONNECTOR, RECEPTACLE, 24 POSITION, IDC/IDT; No. of Contacts:24Contacts; Gender:Receptacle; Product Range:3000 Series; Contact Termination Type:IDC / IDT; Connector Mounting:Cable Mount; Contact Material:Copper Alloy RoHS Compliant: Yes

D RIBBON I/O CONNECTOR, RECEPTACLE, 24 POSITION, IDC/IDT; No. of Contacts:24Contacts; Gender:Receptacle; Product Range:3000 Series; Contact Termination Type:IDC / IDT; Connector Mounting:Cable Mount; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 70114626 50F1662
Product Name D-Sub Connector; 24; Socket; 26 to 28 AWG; 0.05 in.; 0.158 in.; Metal D Ribbon I/o Connector, Receptacle, 24 Position, Idc/idt; No. Of Contacts 3M
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Accessories - 1124-BRR.1B.200.BSG-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
2 suppliers
Cable Connectors - NCM-MB-086-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Contacts - 1317G15-BK - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers
Assortment of plugs - NEKM-C6-C16-D - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details