3M Centronics Connectors 3549-1000

Description
24 Position Receptacle Connector Free Hanging (In-Line) IDC
Request a Quote Datasheet
Description
24 Position Receptacle Connector Free Hanging (In-Line) IDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Centronics Connectors - MDD24K-ND - DigiKey
Thief River Falls, MN, United States
Centronics Connectors
MDD24K-ND
Centronics Connectors MDD24K-ND
24 Position Receptacle Connector Free Hanging (In-Line) IDC

24 Position Receptacle Connector Free Hanging (In-Line) IDC

Buy Now Datasheet
D Ribbon I/o Connector, Receptacle, 24 Position, Idc/idt; No. Of Contacts 3M - 46F4806 - Newark, An Avnet Company
Chicago, IL, United States
D Ribbon I/o Connector, Receptacle, 24 Position, Idc/idt; No. Of Contacts 3M
46F4806
D Ribbon I/o Connector, Receptacle, 24 Position, Idc/idt; No. Of Contacts 3M 46F4806
D RIBBON I/O CONNECTOR, RECEPTACLE, 24 POSITION, IDC/IDT; No. of Contacts:24Contacts; Gender:Receptacle; Connector Type:Micro D; Contact Termination Type:IDC / IDT; Product Range:3549 Series; Connector Mounting:Cable Mount RoHS Compliant: Yes

D RIBBON I/O CONNECTOR, RECEPTACLE, 24 POSITION, IDC/IDT; No. of Contacts:24Contacts; Gender:Receptacle; Connector Type:Micro D; Contact Termination Type:IDC / IDT; Product Range:3549 Series; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MDD24K-ND 46F4806
Product Name Centronics Connectors D Ribbon I/o Connector, Receptacle, 24 Position, Idc/idt; No. Of Contacts 3M
Connector Type Centronics Connector Micro Connector and Nano Connector
Unlock Full Specs
to access all available technical data

Similar Products

DDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
ARINC Size 5 Socket 75 ohm Connectors - 190733 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Geometry Straight
Voltage Rating 350 volts
View Details