3M Ribbon Cable, 28Awg, 16 Conductor, 100Ft, Black; Cable Shielding 3M 3517/16

Description
RIBBON CABLE, 28AWG, 16 CONDUCTOR, 100FT, BLACK; Cable Shielding:Shielded; No. of Conductors:16Conduct or; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Black RoHS Compliant: Yes
Description
RIBBON CABLE, 28AWG, 16 CONDUCTOR, 100FT, BLACK; Cable Shielding:Shielded; No. of Conductors:16Conduct or; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Black RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ribbon Cable, 28Awg, 16 Conductor, 100Ft, Black; Cable Shielding 3M - 27X7265 - Newark, An Avnet Company
Chicago, IL, United States
Ribbon Cable, 28Awg, 16 Conductor, 100Ft, Black; Cable Shielding 3M
27X7265
Ribbon Cable, 28Awg, 16 Conductor, 100Ft, Black; Cable Shielding 3M 27X7265
RIBBON CABLE, 28AWG, 16 CONDUCTOR, 100FT, BLACK; Cable Shielding:Shielded; No. of Conductors:16Conduct or; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Black RoHS Compliant: Yes

RIBBON CABLE, 28AWG, 16 CONDUCTOR, 100FT, BLACK; Cable Shielding:Shielded; No. of Conductors:16Conductor; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 27X7265
Product Name Ribbon Cable, 28Awg, 16 Conductor, 100Ft, Black; Cable Shielding 3M
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 4, Bare Cable to Stainless Ball - AC-C0H0-4-2000-040 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Pre-wired cable - M12 - 4-pole - A-S4P-M12-S-G-30M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 98.43 ft (300 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
BNC Female RG58C/U Coaxial Test Cable - 1024 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1 to 5 ft (3.05 to 15.24 dm)
Connector Type BNC
View Details