3M Ribbon Cable, 28Awg, 14 Conductor, 100Ft, Black; Cable Shielding 3M 3517/14

Description
RIBBON CABLE, 28AWG, 14 CONDUCTOR, 100FT, BLACK; Cable Shielding:Shielded; No. of Conductors:14Conduct or; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Black RoHS Compliant: Yes
Datasheet
Description
RIBBON CABLE, 28AWG, 14 CONDUCTOR, 100FT, BLACK; Cable Shielding:Shielded; No. of Conductors:14Conduct or; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ribbon Cable, 28Awg, 14 Conductor, 100Ft, Black; Cable Shielding 3M - 27X7264 - Newark, An Avnet Company
Chicago, IL, United States
Ribbon Cable, 28Awg, 14 Conductor, 100Ft, Black; Cable Shielding 3M
27X7264
Ribbon Cable, 28Awg, 14 Conductor, 100Ft, Black; Cable Shielding 3M 27X7264
RIBBON CABLE, 28AWG, 14 CONDUCTOR, 100FT, BLACK; Cable Shielding:Shielded; No. of Conductors:14Conduct or; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Black RoHS Compliant: Yes

RIBBON CABLE, 28AWG, 14 CONDUCTOR, 100FT, BLACK; Cable Shielding:Shielded; No. of Conductors:14Conductor; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 27X7264
Product Name Ribbon Cable, 28Awg, 14 Conductor, 100Ft, Black; Cable Shielding 3M
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Semi-Formable Cable Assemblies: Aluminum Low-Loss Cables -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
USB-to-RS232 Adapter Cable - CBL02 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
USB-C Fast Charging Cable for Honeywell Mobile Computer by AGOZ - USBCtoA_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details