3M Retainer Clip, 2500 Low Profile Hdr/skt; Accessory Type 3M 3505-8010

Description
RETAINER CLIP, 2500 LOW PROFILE HDR/SKT; Accessory Type:Retainer Clip; For Use With:2500 Series Low Profile Headers/Sockets; No. of Positions:10Position s; Strain Relief Material:Stainless Steel; Product Range:3505 Series RoHS Compliant: Yes
Datasheet
Description
RETAINER CLIP, 2500 LOW PROFILE HDR/SKT; Accessory Type:Retainer Clip; For Use With:2500 Series Low Profile Headers/Sockets; No. of Positions:10Position s; Strain Relief Material:Stainless Steel; Product Range:3505 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Retainer Clip, 2500 Low Profile Hdr/skt; Accessory Type 3M - 97B9438 - Newark, An Avnet Company
Chicago, IL, United States
Retainer Clip, 2500 Low Profile Hdr/skt; Accessory Type 3M
97B9438
Retainer Clip, 2500 Low Profile Hdr/skt; Accessory Type 3M 97B9438
RETAINER CLIP, 2500 LOW PROFILE HDR/SKT; Accessory Type:Retainer Clip; For Use With:2500 Series Low Profile Headers/Sockets; No. of Positions:10Position s; Strain Relief Material:Stainless Steel; Product Range:3505 Series RoHS Compliant: Yes

RETAINER CLIP, 2500 LOW PROFILE HDR/SKT; Accessory Type:Retainer Clip; For Use With:2500 Series Low Profile Headers/Sockets; No. of Positions:10Positions; Strain Relief Material:Stainless Steel; Product Range:3505 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 97B9438
Product Name Retainer Clip, 2500 Low Profile Hdr/skt; Accessory Type 3M
Unlock Full Specs
to access all available technical data

Similar Products

Metal Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® - PennEngineering®
Specs
Material Stainless Steel
Length 2.22 to 2.92 inch (56.39 to 74.17 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Cord Grip; 7 to 16 mm; NPT; 3/4 in.; 15mm; 26.7 mm; Polyamide 6; Neoprene - 70074446 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Black
Diameter 1.051 inch (26.7 mm)
View Details
Connector Strain Relief - 1-2308350-5 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Liquid Tight Strain Relief with Dome Nut - 85820590 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 1.260 to 1.496 inch (32 to 38 mm)
View Details