3M Tape, Color Coding; 66 ft.; 3/4 in.; degC; 0.178 mm; 225%; 20 Oz-in.; 20; PVC 35 ORANGE (3/4"X66')

Description
Electrical Color Coding Tape, Length 66 ft., Width 3⁄4 in., Temperature Rating 80 °C Polyvinyl chloride (PVC) backing Pressure-sensitive rubber based adhesive Color coded for job identification and safety Inhibits corrosion of electrical conductors For indoor and weather protected outdoor uses It is designed for use in phase identification, color coding of motor leads and piping systems, and for marking safety areas. This abrasion and weather resistant tape has excellent electrical insulating properties, wraps smoothly, conforms well and holds
Description
Electrical Color Coding Tape, Length 66 ft., Width 3⁄4 in., Temperature Rating 80 °C Polyvinyl chloride (PVC) backing Pressure-sensitive rubber based adhesive Color coded for job identification and safety Inhibits corrosion of electrical conductors For indoor and weather protected outdoor uses It is designed for use in phase identification, color coding of motor leads and piping systems, and for marking safety areas. This abrasion and weather resistant tape has excellent electrical insulating properties, wraps smoothly, conforms well and holds

Suppliers

Company
Product
Description
Supplier Links
Tape, Color Coding; 66 ft.; 3/4 in.; degC; 0.178 mm; 225%; 20 Oz-in.; 20; PVC - 70113880 - Allied Electronics, Inc.
Fort Worth, TX, USA
Tape, Color Coding; 66 ft.; 3/4 in.; degC; 0.178 mm; 225%; 20 Oz-in.; 20; PVC
70113880
Tape, Color Coding; 66 ft.; 3/4 in.; degC; 0.178 mm; 225%; 20 Oz-in.; 20; PVC 70113880
Electrical Color Coding Tape, Length 66 ft., Width 3⁄4 in., Temperature Rating 80 °C Polyvinyl chloride (PVC) backing Pressure-sensitive rubber based adhesive Color coded for job identification and safety Inhibits corrosion of electrical conductors For indoor and weather protected outdoor uses It is designed for use in phase identification, color coding of motor leads and piping systems, and for marking safety areas. This abrasion and weather resistant tape has excellent electrical insulating properties, wraps smoothly, conforms well and holds

Electrical Color Coding Tape, Length 66 ft., Width 3⁄4 in., Temperature Rating 80 °C

  • Polyvinyl chloride (PVC) backing
  • Pressure-sensitive rubber based adhesive
  • Color coded for job identification and safety
  • Inhibits corrosion of electrical conductors
  • For indoor and weather protected outdoor uses
    It is designed for use in phase identification, color coding of motor leads and piping systems, and for marking safety areas. This abrasion and weather resistant tape has excellent electrical insulating properties, wraps smoothly, conforms well and holds
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Adhesive Tapes
Product Number 70113880
Product Name Tape, Color Coding; 66 ft.; 3/4 in.; degC; 0.178 mm; 225%; 20 Oz-in.; 20; PVC
Type Electrical; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Color Orange
Backing Plastic / Polymer; Polyvinyl Chloride
Width 0.7500 inches (19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Tape - 844-S1030-ND - DigiKey
TE Connectivity
View Details
2 suppliers
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
View Details
E-Z Peel™ Discs - EZ01687 - Caplugs
Specs
Type Adhesive Tape
Backing Crepe
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details