3M Clip, Strain Relief, 34Way; Accessory Type 3M 3448-89134

Description
CLIP, STRAIN RELIEF, 34WAY; Accessory Type:Strain Relief; For Use With:39XX Series IDC Connectors; No. of Positions:34Ways; Strain Relief Material:PET (Polyester), Glass Filled; Product Range:3448 Series; Colour:Grey; Flammability RoHS Compliant: Yes
Description
CLIP, STRAIN RELIEF, 34WAY; Accessory Type:Strain Relief; For Use With:39XX Series IDC Connectors; No. of Positions:34Ways; Strain Relief Material:PET (Polyester), Glass Filled; Product Range:3448 Series; Colour:Grey; Flammability RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Clip, Strain Relief, 34Way; Accessory Type 3M - 19J5053 - Newark, An Avnet Company
Chicago, IL, United States
Clip, Strain Relief, 34Way; Accessory Type 3M
19J5053
Clip, Strain Relief, 34Way; Accessory Type 3M 19J5053
CLIP, STRAIN RELIEF, 34WAY; Accessory Type:Strain Relief; For Use With:39XX Series IDC Connectors; No. of Positions:34Ways; Strain Relief Material:PET (Polyester), Glass Filled; Product Range:3448 Series; Colour:Grey; Flammability RoHS Compliant: Yes

CLIP, STRAIN RELIEF, 34WAY; Accessory Type:Strain Relief; For Use With:39XX Series IDC Connectors; No. of Positions:34Ways; Strain Relief Material:PET (Polyester), Glass Filled; Product Range:3448 Series; Colour:Grey; Flammability RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 19J5053
Product Name Clip, Strain Relief, 34Way; Accessory Type 3M
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Tight Cordgrips for Solar Applications - Heyco®-Tite UL Listed/Recognized and CSA Certified - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Connector Strain Relief - 1-332056-0 - TE Connectivity
Specs
Material Copper
View Details
Metric Liquid Tight Strain Relief Nickel Plated Dome - 85824990 - Interpower
Specs
Material Brass
Color Silver
Diameter 0.236 to 0.472 inch (6 to 12 mm)
View Details
Cable Gland; PG; 11 mm; 20 mm; 37 mm; 18.6 mm; Brass; Neoprene; Nickel - 70074387 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 18.600 inch (472 mm)
View Details