3M Strain Relief, 64Way, Polyester; Accessory Type 3M 3448-6201

Description
STRAIN RELIEF, 64WAY, POLYESTER; Accessory Type:Strain Relief; For Use With:62C64 or 62C96 IDC Flat Cable Din Socket Connectors; No. of Positions:64Position s; Strain Relief Material:PET (Polyester), Glass Filled RoHS Compliant: Yes
Description
STRAIN RELIEF, 64WAY, POLYESTER; Accessory Type:Strain Relief; For Use With:62C64 or 62C96 IDC Flat Cable Din Socket Connectors; No. of Positions:64Position s; Strain Relief Material:PET (Polyester), Glass Filled RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The 3M Strain Relief, part number 88F1269, is designed for use with 62C64 or 62C96 IDC flat cable DIN socket connectors, accommodating 64 positions. Constructed from gray polyester (PBT), this strain relief is RoHS compliant, ensuring it meets environmental standards by not exceeding specified limits for hazardous substances. The product features a matte finish suitable for ink labeling and includes a breakaway tab for easy installation. It is designed to provide effective strain relief for cable exits, enhancing the durability and reliability of connections in electronic applications.

Datasheet Summary
Powered by GS/AI

The 3M Strain Relief, part number 88F1269, is designed for use with 62C64 or 62C96 IDC flat cable DIN socket connectors, accommodating 64 positions. Constructed from gray polyester (PBT), this strain relief is RoHS compliant, ensuring it meets environmental standards by not exceeding specified limits for hazardous substances. The product features a matte finish suitable for ink labeling and includes a breakaway tab for easy installation. It is designed to provide effective strain relief for cable exits, enhancing the durability and reliability of connections in electronic applications.

Suppliers

Company
Product
Description
Supplier Links
Strain Relief, 64Way, Polyester; Accessory Type 3M - 88F1269 - Newark, An Avnet Company
Chicago, IL, United States
Strain Relief, 64Way, Polyester; Accessory Type 3M
88F1269
Strain Relief, 64Way, Polyester; Accessory Type 3M 88F1269
STRAIN RELIEF, 64WAY, POLYESTER; Accessory Type:Strain Relief; For Use With:62C64 or 62C96 IDC Flat Cable Din Socket Connectors; No. of Positions:64Position s; Strain Relief Material:PET (Polyester), Glass Filled RoHS Compliant: Yes

STRAIN RELIEF, 64WAY, POLYESTER; Accessory Type:Strain Relief; For Use With:62C64 or 62C96 IDC Flat Cable Din Socket Connectors; No. of Positions:64Positions; Strain Relief Material:PET (Polyester), Glass Filled RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 88F1269
Product Name Strain Relief, 64Way, Polyester; Accessory Type 3M
Unlock Full Specs
to access all available technical data

Similar Products

Metric Liquid Tight Strain Relief Nickel Plated Dome - 85824990 - Interpower
Specs
Material Brass
Color Silver
Diameter 0.236 to 0.472 inch (6 to 12 mm)
View Details
Gland, Cable; Metric; M 16 x 1.5; 22 mm; 39 mm; 16 mm; Polyamide 6; Neoprene - 70074539 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Diameter 0.630 inch (16 mm)
View Details
Liquid Tight Cordgrips for Solar Applications - Heyco®-Tite UL Listed/Recognized and CSA Certified - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details