3M Strain Relief, 26Way, Polyester; Accessory Type 3M 3448-55

Description
STRAIN RELIEF, 26WAY, POLYESTER; Accessory Type:Strain Relief; For Use With:3000 Series Card-Edge Connectors; No. of Positions:26Position s; Strain Relief Material:PET (Polyester), Glass Filled; Product Range:3448 Series RoHS Compliant: Yes
Description
STRAIN RELIEF, 26WAY, POLYESTER; Accessory Type:Strain Relief; For Use With:3000 Series Card-Edge Connectors; No. of Positions:26Position s; Strain Relief Material:PET (Polyester), Glass Filled; Product Range:3448 Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Strain Relief, 26Way, Polyester; Accessory Type 3M - 87F3984 - Newark, An Avnet Company
Chicago, IL, United States
Strain Relief, 26Way, Polyester; Accessory Type 3M
87F3984
Strain Relief, 26Way, Polyester; Accessory Type 3M 87F3984
STRAIN RELIEF, 26WAY, POLYESTER; Accessory Type:Strain Relief; For Use With:3000 Series Card-Edge Connectors; No. of Positions:26Position s; Strain Relief Material:PET (Polyester), Glass Filled; Product Range:3448 Series RoHS Compliant: Yes

STRAIN RELIEF, 26WAY, POLYESTER; Accessory Type:Strain Relief; For Use With:3000 Series Card-Edge Connectors; No. of Positions:26Positions; Strain Relief Material:PET (Polyester), Glass Filled; Product Range:3448 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 87F3984
Product Name Strain Relief, 26Way, Polyester; Accessory Type 3M
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 2-350378-1 - TE Connectivity
Specs
Material Flexible PVC
Length 0.4201 inch (10.67 mm)
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
Strain Relief Liquid Tight Flex - 85820340 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.197 to 0.354 inch (5 to 9 mm)
View Details
Cable Gland; PG; 11 mm; 20 mm; 37 mm; 18.6 mm; Brass; Neoprene; Nickel - 70074387 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 18.600 inch (472 mm)
View Details
Liquid Tight Cordgrips for Enphase Q Cables - Heyco®-Tite - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.7 to 2 inch (43.18 to 50.8 mm)
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details