3M Strain Relief, 64Way, Stainless Steel; Accessory Type 3M 3448-4664

Description
STRAIN RELIEF, 64WAY, STAINLESS STEEL; Accessory Type:Strain Relief; For Use With:4600 Series Wiremount Plug Connectors; No. of Positions:64Position s; Strain Relief Material:Stainless Steel; Product Range:3448 Series RoHS Compliant: Yes
Datasheet
Description
STRAIN RELIEF, 64WAY, STAINLESS STEEL; Accessory Type:Strain Relief; For Use With:4600 Series Wiremount Plug Connectors; No. of Positions:64Position s; Strain Relief Material:Stainless Steel; Product Range:3448 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strain Relief, 64Way, Stainless Steel; Accessory Type 3M - 87F4012 - Newark, An Avnet Company
Chicago, IL, United States
Strain Relief, 64Way, Stainless Steel; Accessory Type 3M
87F4012
Strain Relief, 64Way, Stainless Steel; Accessory Type 3M 87F4012
STRAIN RELIEF, 64WAY, STAINLESS STEEL; Accessory Type:Strain Relief; For Use With:4600 Series Wiremount Plug Connectors; No. of Positions:64Position s; Strain Relief Material:Stainless Steel; Product Range:3448 Series RoHS Compliant: Yes

STRAIN RELIEF, 64WAY, STAINLESS STEEL; Accessory Type:Strain Relief; For Use With:4600 Series Wiremount Plug Connectors; No. of Positions:64Positions; Strain Relief Material:Stainless Steel; Product Range:3448 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 87F4012
Product Name Strain Relief, 64Way, Stainless Steel; Accessory Type 3M
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 200686-1 - TE Connectivity
Specs
Material Carbon Steel
Length 1.13 inch (28.58 mm)
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Metal Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® - PennEngineering®
Specs
Material Stainless Steel
Length 2.22 to 2.92 inch (56.39 to 74.17 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Liquid Tight Strain Relief with Dome Nut - 85820970 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.512 to 0.787 inch (13 to 20 mm)
View Details
Gland, Cable; Polyamide 6; PG 9; 2.5 to8 mm; 15.2 mm; 35 mm; Neoprene; IP 68 - 70075254 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Diameter 0.598 inch (15.2 mm)
View Details