3M Strain Relief, 50Way, Stainless Steel; Accessory Type 3M 3448-4650

Description
STRAIN RELIEF, 50WAY, STAINLESS STEEL; Accessory Type:Strain Relief; For Use With:4600 Series Wiremount Plug Connectors; No. of Positions:50Position s; Strain Relief Material:Stainless Steel; Product Range:3448 Series RoHS Compliant: Yes
Description
STRAIN RELIEF, 50WAY, STAINLESS STEEL; Accessory Type:Strain Relief; For Use With:4600 Series Wiremount Plug Connectors; No. of Positions:50Position s; Strain Relief Material:Stainless Steel; Product Range:3448 Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The 3M Strain Relief, part number 87F4010, is designed for use with the 4600 Series Wiremount Plug Connectors and accommodates 50 positions. Constructed from stainless steel, this strain relief provides durability and protection for cable connections. It is RoHS compliant, ensuring it meets environmental standards. The strain relief is compatible with both flat cable and discrete wire, making it versatile for various applications. Its design includes optional features such as mounting flanges and ejector latches, enhancing its functionality in securing connections. This product is suitable for engineers seeking reliable strain relief solutions in their projects.

Datasheet Summary
Powered by GS/AI

The 3M Strain Relief, part number 87F4010, is designed for use with the 4600 Series Wiremount Plug Connectors and accommodates 50 positions. Constructed from stainless steel, this strain relief provides durability and protection for cable connections. It is RoHS compliant, ensuring it meets environmental standards. The strain relief is compatible with both flat cable and discrete wire, making it versatile for various applications. Its design includes optional features such as mounting flanges and ejector latches, enhancing its functionality in securing connections. This product is suitable for engineers seeking reliable strain relief solutions in their projects.

Suppliers

Company
Product
Description
Supplier Links
Strain Relief, 50Way, Stainless Steel; Accessory Type 3M - 87F4010 - Newark, An Avnet Company
Chicago, IL, United States
Strain Relief, 50Way, Stainless Steel; Accessory Type 3M
87F4010
Strain Relief, 50Way, Stainless Steel; Accessory Type 3M 87F4010
STRAIN RELIEF, 50WAY, STAINLESS STEEL; Accessory Type:Strain Relief; For Use With:4600 Series Wiremount Plug Connectors; No. of Positions:50Position s; Strain Relief Material:Stainless Steel; Product Range:3448 Series RoHS Compliant: Yes

STRAIN RELIEF, 50WAY, STAINLESS STEEL; Accessory Type:Strain Relief; For Use With:4600 Series Wiremount Plug Connectors; No. of Positions:50Positions; Strain Relief Material:Stainless Steel; Product Range:3448 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 87F4010
Product Name Strain Relief, 50Way, Stainless Steel; Accessory Type 3M
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 5-1393738-9 - TE Connectivity
Specs
Material Thermoplastic
View Details
Multi Cable Liquid Tight Strain Relief - 85826250 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 1.92 inch (48.7 mm)
View Details
Liquid Tight Cordgrips for Solar Applications - Heyco®-Tite UL Listed/Recognized and CSA Certified - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Gland, Cable; NPT; 3/8 in.; 18 in.; 38 mm; 17.1 mm; Brass; Neoprene; Nickel - 70074604 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 17.100 inch (434 mm)
View Details