3M Strain Relief, 30Way, Stainless Steel; Accessory Type 3M 3448-4630

Description
STRAIN RELIEF, 30WAY, STAINLESS STEEL; Accessory Type:Strain Relief; For Use With:4600 Series Wiremount Plug Connectors; No. of Positions:30Position s; Strain Relief Material:Stainless Steel; Product Range:3448 Series RoHS Compliant: Yes
Datasheet
Description
STRAIN RELIEF, 30WAY, STAINLESS STEEL; Accessory Type:Strain Relief; For Use With:4600 Series Wiremount Plug Connectors; No. of Positions:30Position s; Strain Relief Material:Stainless Steel; Product Range:3448 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strain Relief, 30Way, Stainless Steel; Accessory Type 3M - 87F4019 - Newark, An Avnet Company
Chicago, IL, United States
Strain Relief, 30Way, Stainless Steel; Accessory Type 3M
87F4019
Strain Relief, 30Way, Stainless Steel; Accessory Type 3M 87F4019
STRAIN RELIEF, 30WAY, STAINLESS STEEL; Accessory Type:Strain Relief; For Use With:4600 Series Wiremount Plug Connectors; No. of Positions:30Position s; Strain Relief Material:Stainless Steel; Product Range:3448 Series RoHS Compliant: Yes

STRAIN RELIEF, 30WAY, STAINLESS STEEL; Accessory Type:Strain Relief; For Use With:4600 Series Wiremount Plug Connectors; No. of Positions:30Positions; Strain Relief Material:Stainless Steel; Product Range:3448 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 87F4019
Product Name Strain Relief, 30Way, Stainless Steel; Accessory Type 3M
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Tight Cordgrips for Enphase Q Cables - Heyco®-Tite - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.7 to 2 inch (43.18 to 50.8 mm)
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Multi Cable Liquid Tight Strain Relief - 85825040 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 0.7283 inch (18.5 mm)
View Details
Gland, Cable; PG; 21; 30 mm; 50 mm; 28.3 mm; Brass; Neoprene; Nickel - 70074596 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 28.300 inch (719 mm)
View Details