3M Strain Relief, 14Way, Stainless Steel; Accessory Type 3M 3448-4614

Description
STRAIN RELIEF, 14WAY, STAINLESS STEEL; Accessory Type:Strain Relief; For Use With:4600 Series Wiremount Plug Connectors; No. of Positions:14Position s; Strain Relief Material:Stainless Steel; Product Range:3448 Series RoHS Compliant: Yes
Datasheet
Description
STRAIN RELIEF, 14WAY, STAINLESS STEEL; Accessory Type:Strain Relief; For Use With:4600 Series Wiremount Plug Connectors; No. of Positions:14Position s; Strain Relief Material:Stainless Steel; Product Range:3448 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strain Relief, 14Way, Stainless Steel; Accessory Type 3M - 87F4014 - Newark, An Avnet Company
Chicago, IL, United States
Strain Relief, 14Way, Stainless Steel; Accessory Type 3M
87F4014
Strain Relief, 14Way, Stainless Steel; Accessory Type 3M 87F4014
STRAIN RELIEF, 14WAY, STAINLESS STEEL; Accessory Type:Strain Relief; For Use With:4600 Series Wiremount Plug Connectors; No. of Positions:14Position s; Strain Relief Material:Stainless Steel; Product Range:3448 Series RoHS Compliant: Yes

STRAIN RELIEF, 14WAY, STAINLESS STEEL; Accessory Type:Strain Relief; For Use With:4600 Series Wiremount Plug Connectors; No. of Positions:14Positions; Strain Relief Material:Stainless Steel; Product Range:3448 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 87F4014
Product Name Strain Relief, 14Way, Stainless Steel; Accessory Type 3M
Unlock Full Specs
to access all available technical data

Similar Products

Cord Grip; 14 to 25 mm; NPT; 1 in.; 18 mm; 33.3 mm; Polyamide 6; Neoprene - 70075275 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Diameter 1.311 inch (33.3 mm)
View Details
90º Liquid Tight Strain Relief Snap Elbow - 85822040 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.236 to 0.472 inch (6 to 12 mm)
View Details
Connector Strain Relief - 5745173-5 - TE Connectivity
Specs
Material Zinc Alloy
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Metal Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® - PennEngineering®
Specs
Material Stainless Steel
Length 2.22 to 2.92 inch (56.39 to 74.17 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details