3M Strain Relief, 3M 45130 Receptacle; Accessory Type 3M 3448-45130

Description
STRAIN RELIEF, 3M 45130 RECEPTACLE; Accessory Type:Strain Relief; For Use With:3M 45130 Ribbon Cable Wiremount Receptacle Connector; No. of Positions:30Position s; Strain Relief Material:Stainless Steel; Product Range:3448 Series RoHS Compliant: Yes
Description
STRAIN RELIEF, 3M 45130 RECEPTACLE; Accessory Type:Strain Relief; For Use With:3M 45130 Ribbon Cable Wiremount Receptacle Connector; No. of Positions:30Position s; Strain Relief Material:Stainless Steel; Product Range:3448 Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Strain Relief, 3M 45130 Receptacle; Accessory Type 3M - 11X5335 - Newark, An Avnet Company
Chicago, IL, United States
Strain Relief, 3M 45130 Receptacle; Accessory Type 3M
11X5335
Strain Relief, 3M 45130 Receptacle; Accessory Type 3M 11X5335
STRAIN RELIEF, 3M 45130 RECEPTACLE; Accessory Type:Strain Relief; For Use With:3M 45130 Ribbon Cable Wiremount Receptacle Connector; No. of Positions:30Position s; Strain Relief Material:Stainless Steel; Product Range:3448 Series RoHS Compliant: Yes

STRAIN RELIEF, 3M 45130 RECEPTACLE; Accessory Type:Strain Relief; For Use With:3M 45130 Ribbon Cable Wiremount Receptacle Connector; No. of Positions:30Positions; Strain Relief Material:Stainless Steel; Product Range:3448 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 11X5335
Product Name Strain Relief, 3M 45130 Receptacle; Accessory Type 3M
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 3-747579-0 - TE Connectivity
Specs
Material Steel
Length 0.4398 inch (11.17 mm)
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® II - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 0.7500 to 2 inch (19.05 to 50.8 mm)
View Details
EMI/RFI Proof Liquid Tight Strain Relief - 85824780 - Interpower
Specs
Material Brass
Color Silver
Diameter 0.709 to 0.984 inch (18 to 25 mm)
View Details
Gland, Cable; Metric; M 16 x 1.5; 22 mm; 39 mm; 16 mm; Polyamide 6; Neoprene - 70074559 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Black
Diameter 0.630 inch (16 mm)
View Details