3M Strain Relief, 3M 45108 Receptacle; Accessory Type 3M 3448-45108

Description
STRAIN RELIEF, 3M 45108 RECEPTACLE; Accessory Type:Strain Relief; For Use With:3M 45108 Ribbon Cable Wiremount Receptacle Connector; No. of Positions:8Positions ; Strain Relief Material:Stainless Steel; Product Range:3448 Series RoHS Compliant: Yes
Description
STRAIN RELIEF, 3M 45108 RECEPTACLE; Accessory Type:Strain Relief; For Use With:3M 45108 Ribbon Cable Wiremount Receptacle Connector; No. of Positions:8Positions ; Strain Relief Material:Stainless Steel; Product Range:3448 Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Strain Relief, 3M 45108 Receptacle; Accessory Type 3M - 11X5329 - Newark, An Avnet Company
Chicago, IL, United States
Strain Relief, 3M 45108 Receptacle; Accessory Type 3M
11X5329
Strain Relief, 3M 45108 Receptacle; Accessory Type 3M 11X5329
STRAIN RELIEF, 3M 45108 RECEPTACLE; Accessory Type:Strain Relief; For Use With:3M 45108 Ribbon Cable Wiremount Receptacle Connector; No. of Positions:8Positions ; Strain Relief Material:Stainless Steel; Product Range:3448 Series RoHS Compliant: Yes

STRAIN RELIEF, 3M 45108 RECEPTACLE; Accessory Type:Strain Relief; For Use With:3M 45108 Ribbon Cable Wiremount Receptacle Connector; No. of Positions:8Positions; Strain Relief Material:Stainless Steel; Product Range:3448 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 11X5329
Product Name Strain Relief, 3M 45108 Receptacle; Accessory Type 3M
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Tight Cordgrips for Solar Applications - Heyco®-Tite UL Listed/Recognized and CSA Certified - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Liquid Tight Strain Relief with Dome Nut - 85820520 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.157 to 0.315 inch (4 to 8 mm)
View Details
Gland, Cable; 4 to 10 mm; 18.6 mm; Polyamide 6; Dark Grey; Neoprene; 77 mm - 70074509 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Dark Grey
Mounting Size 18.6 inch (472 mm)
View Details