3M Strain Relief, 3M 45104 Receptacle; Accessory Type 3M 3448-45104

Description
STRAIN RELIEF, 3M 45104 RECEPTACLE; Accessory Type:Strain Relief; For Use With:3M 45104 Ribbon Cable Wiremount Receptacle Connector; No. of Positions:4Positions ; Strain Relief Material:Stainless Steel; Product Range:3448 Series RoHS Compliant: Yes
Description
STRAIN RELIEF, 3M 45104 RECEPTACLE; Accessory Type:Strain Relief; For Use With:3M 45104 Ribbon Cable Wiremount Receptacle Connector; No. of Positions:4Positions ; Strain Relief Material:Stainless Steel; Product Range:3448 Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Strain Relief, 3M 45104 Receptacle; Accessory Type 3M - 11X5327 - Newark, An Avnet Company
Chicago, IL, United States
Strain Relief, 3M 45104 Receptacle; Accessory Type 3M
11X5327
Strain Relief, 3M 45104 Receptacle; Accessory Type 3M 11X5327
STRAIN RELIEF, 3M 45104 RECEPTACLE; Accessory Type:Strain Relief; For Use With:3M 45104 Ribbon Cable Wiremount Receptacle Connector; No. of Positions:4Positions ; Strain Relief Material:Stainless Steel; Product Range:3448 Series RoHS Compliant: Yes

STRAIN RELIEF, 3M 45104 RECEPTACLE; Accessory Type:Strain Relief; For Use With:3M 45104 Ribbon Cable Wiremount Receptacle Connector; No. of Positions:4Positions; Strain Relief Material:Stainless Steel; Product Range:3448 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 11X5327
Product Name Strain Relief, 3M 45104 Receptacle; Accessory Type 3M
Unlock Full Specs
to access all available technical data

Similar Products

Gland, Cable; NPT; 1 in.; 36 in.; 55 mm; 33.3 mm; Brass; Neoprene; Nickel - 70074610 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 33.300 inch (846 mm)
View Details
90º Liquid Tight Strain Relief Snap Elbow - 85822020 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.157 to 0.315 inch (4 to 8 mm)
View Details
Liquid Tight Cordgrips for Enphase Q Cables - Heyco®-Tite - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.7 to 2 inch (43.18 to 50.8 mm)
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details