3M Strain Relief, 50Way, Plastic; Accessory Type 3M 3448-3050

Description
STRAIN RELIEF, 50WAY, PLASTIC; Accessory Type:Strain Relief; For Use With:3M IDC Socket 3425; No. of Positions:50Position s; Strain Relief Material:Plastic; Product Range:3448 Series; No. of Contacts:50Contacts RoHS Compliant: Yes
Datasheet
Description
STRAIN RELIEF, 50WAY, PLASTIC; Accessory Type:Strain Relief; For Use With:3M IDC Socket 3425; No. of Positions:50Position s; Strain Relief Material:Plastic; Product Range:3448 Series; No. of Contacts:50Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strain Relief, 50Way, Plastic; Accessory Type 3M - 46F4673 - Newark, An Avnet Company
Chicago, IL, United States
Strain Relief, 50Way, Plastic; Accessory Type 3M
46F4673
Strain Relief, 50Way, Plastic; Accessory Type 3M 46F4673
STRAIN RELIEF, 50WAY, PLASTIC; Accessory Type:Strain Relief; For Use With:3M IDC Socket 3425; No. of Positions:50Position s; Strain Relief Material:Plastic; Product Range:3448 Series; No. of Contacts:50Contacts RoHS Compliant: Yes

STRAIN RELIEF, 50WAY, PLASTIC; Accessory Type:Strain Relief; For Use With:3M IDC Socket 3425; No. of Positions:50Positions; Strain Relief Material:Plastic; Product Range:3448 Series; No. of Contacts:50Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 46F4673
Product Name Strain Relief, 50Way, Plastic; Accessory Type 3M
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 1-2308348-2 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
90º Liquid Tight Strain Relief Snap Elbow with Dome Nut - 85822460 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.512 to 0.709 inch (13 to 18 mm)
View Details
Gland, Cable; NPT; 1/2 in.; 23 in.; 46 mm; 21.2 mm; Brass; Neoprene; Nickel - 70074606 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 21.200 inch (538 mm)
View Details
Liquid Tight Cordgrips for Enphase Q Cables - Heyco®-Tite - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.7 to 2 inch (43.18 to 50.8 mm)
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details