3M Strain Relief, 24Way, Plastic; Accessory Type 3M 3448-3024

Description
STRAIN RELIEF, 24WAY, PLASTIC; Accessory Type:Strain Relief; For Use With:3M IDC Socket 3626; No. of Positions:24Position s; Strain Relief Material:Plastic; Product Range:3448 Series; No. of Contacts:24Contacts RoHS Compliant: Yes
Datasheet
Description
STRAIN RELIEF, 24WAY, PLASTIC; Accessory Type:Strain Relief; For Use With:3M IDC Socket 3626; No. of Positions:24Position s; Strain Relief Material:Plastic; Product Range:3448 Series; No. of Contacts:24Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strain Relief, 24Way, Plastic; Accessory Type 3M - 87F3892 - Newark, An Avnet Company
Chicago, IL, United States
Strain Relief, 24Way, Plastic; Accessory Type 3M
87F3892
Strain Relief, 24Way, Plastic; Accessory Type 3M 87F3892
STRAIN RELIEF, 24WAY, PLASTIC; Accessory Type:Strain Relief; For Use With:3M IDC Socket 3626; No. of Positions:24Position s; Strain Relief Material:Plastic; Product Range:3448 Series; No. of Contacts:24Contacts RoHS Compliant: Yes

STRAIN RELIEF, 24WAY, PLASTIC; Accessory Type:Strain Relief; For Use With:3M IDC Socket 3626; No. of Positions:24Positions; Strain Relief Material:Plastic; Product Range:3448 Series; No. of Contacts:24Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 87F3892
Product Name Strain Relief, 24Way, Plastic; Accessory Type 3M
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 5745173-2 - TE Connectivity
Specs
Material Zinc Alloy
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Metal Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® - PennEngineering®
Specs
Material Stainless Steel
Length 2.22 to 2.92 inch (56.39 to 74.17 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Multi Cable Liquid Tight Strain Relief - 85826030 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 0.8307 inch (21.1 mm)
View Details
Gland, Cable; NPT; 1 in.; 36 in.; 55 mm; 33.3 mm; Brass; Neoprene; Nickel - 70074611 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 33.300 inch (846 mm)
View Details