3M Strain Relief, 20Way, Plastic; Accessory Type 3M 3448-3020

Description
STRAIN RELIEF, 20WAY, PLASTIC; Accessory Type:Strain Relief; For Use With:3M IDC Socket 3421; No. of Positions:20Position s; Strain Relief Material:Plastic; Product Range:3448 Series; No. of Contacts:20Contacts RoHS Compliant: Yes
Datasheet
Description
STRAIN RELIEF, 20WAY, PLASTIC; Accessory Type:Strain Relief; For Use With:3M IDC Socket 3421; No. of Positions:20Position s; Strain Relief Material:Plastic; Product Range:3448 Series; No. of Contacts:20Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strain Relief, 20Way, Plastic; Accessory Type 3M - 46F4668 - Newark, An Avnet Company
Chicago, IL, United States
Strain Relief, 20Way, Plastic; Accessory Type 3M
46F4668
Strain Relief, 20Way, Plastic; Accessory Type 3M 46F4668
STRAIN RELIEF, 20WAY, PLASTIC; Accessory Type:Strain Relief; For Use With:3M IDC Socket 3421; No. of Positions:20Position s; Strain Relief Material:Plastic; Product Range:3448 Series; No. of Contacts:20Contacts RoHS Compliant: Yes

STRAIN RELIEF, 20WAY, PLASTIC; Accessory Type:Strain Relief; For Use With:3M IDC Socket 3421; No. of Positions:20Positions; Strain Relief Material:Plastic; Product Range:3448 Series; No. of Contacts:20Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 46F4668
Product Name Strain Relief, 20Way, Plastic; Accessory Type 3M
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 5207908-7 - TE Connectivity
Specs
Material Polypropylene
View Details
90º Liquid Tight Strain Relief Snap Elbow - 85822230 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.118 to 0.276 inch (3 to 7 mm)
View Details
Gland, Cable; NPT; 3/8 in.; 18 in.; 38 mm; 17.1 mm; Brass; Neoprene; Nickel - 70074604 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 17.100 inch (434 mm)
View Details
Liquid Tight Cordgrips for Enphase Q Cables - Heyco®-Tite - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.7 to 2 inch (43.18 to 50.8 mm)
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details