3M Strain Relief, 16Way, Plastic; Accessory Type 3M 3448-3016

Description
STRAIN RELIEF, 16WAY, PLASTIC; Accessory Type:Strain Relief; For Use With:3M IDC Socket 3452; No. of Positions:16Position s; Strain Relief Material:Plastic; Product Range:3448 Series; No. of Contacts:16Contacts RoHS Compliant: Yes
Datasheet
Description
STRAIN RELIEF, 16WAY, PLASTIC; Accessory Type:Strain Relief; For Use With:3M IDC Socket 3452; No. of Positions:16Position s; Strain Relief Material:Plastic; Product Range:3448 Series; No. of Contacts:16Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strain Relief, 16Way, Plastic; Accessory Type 3M - 46F4667 - Newark, An Avnet Company
Chicago, IL, United States
Strain Relief, 16Way, Plastic; Accessory Type 3M
46F4667
Strain Relief, 16Way, Plastic; Accessory Type 3M 46F4667
STRAIN RELIEF, 16WAY, PLASTIC; Accessory Type:Strain Relief; For Use With:3M IDC Socket 3452; No. of Positions:16Position s; Strain Relief Material:Plastic; Product Range:3448 Series; No. of Contacts:16Contacts RoHS Compliant: Yes

STRAIN RELIEF, 16WAY, PLASTIC; Accessory Type:Strain Relief; For Use With:3M IDC Socket 3452; No. of Positions:16Positions; Strain Relief Material:Plastic; Product Range:3448 Series; No. of Contacts:16Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 46F4667
Product Name Strain Relief, 16Way, Plastic; Accessory Type 3M
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Tight Cordgrips for Solar Applications - Heyco®-Tite UL Listed/Recognized and CSA Certified - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Multi Cable Liquid Tight Strain Relief - 85826010 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 0.6772 inch (17.2 mm)
View Details
Gland, Cable; Metric; M 16 x 1.5; 17 mm; 28 mm; 16 mm; Brass; Neoprene; Nickel - 70074614 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 16.000 inch (406 mm)
View Details