3M Strain Relief, 8 Position, Polyester; Accessory Type 3M 3448-15808

Description
STRAIN RELIEF, 8 POSITION, POLYESTER; Accessory Type:Strain Relief; For Use With:158 Series Ribbon Cable Socket; No. of Positions:8Positions ; Strain Relief Material:PET (Polyester), Glass Filled; Product Range:3448 Series RoHS Compliant: NA
Description
STRAIN RELIEF, 8 POSITION, POLYESTER; Accessory Type:Strain Relief; For Use With:158 Series Ribbon Cable Socket; No. of Positions:8Positions ; Strain Relief Material:PET (Polyester), Glass Filled; Product Range:3448 Series RoHS Compliant: NA

Suppliers

Company
Product
Description
Supplier Links
Strain Relief, 8 Position, Polyester; Accessory Type 3M - 51T4172 - Newark, An Avnet Company
Chicago, IL, United States
Strain Relief, 8 Position, Polyester; Accessory Type 3M
51T4172
Strain Relief, 8 Position, Polyester; Accessory Type 3M 51T4172
STRAIN RELIEF, 8 POSITION, POLYESTER; Accessory Type:Strain Relief; For Use With:158 Series Ribbon Cable Socket; No. of Positions:8Positions ; Strain Relief Material:PET (Polyester), Glass Filled; Product Range:3448 Series RoHS Compliant: NA

STRAIN RELIEF, 8 POSITION, POLYESTER; Accessory Type:Strain Relief; For Use With:158 Series Ribbon Cable Socket; No. of Positions:8Positions; Strain Relief Material:PET (Polyester), Glass Filled; Product Range:3448 Series RoHS Compliant: NA

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 51T4172
Product Name Strain Relief, 8 Position, Polyester; Accessory Type 3M
Unlock Full Specs
to access all available technical data

Similar Products

Polyamide Liquid Tight Strain Relief with Bend Protection - 70074526 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Black
Operating Temperature -20 to 100 C (-4 to 212 F)
View Details
Liquid Tight Strain Relief with Dome Nut - 85820450 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.394 to 0.551 inch (10 to 14 mm)
View Details
Connector Strain Relief - 2-380937-0 - TE Connectivity
Specs
Material Flexible PVC
Length 0.5000 inch (12.7 mm)
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® II - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 0.7500 to 2 inch (19.05 to 50.8 mm)
View Details