Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
FLAT CABLES
3M
3447/34 100 -- 7100161805 80001236381 34/CAB/RC/TYP1/PVC/30AWG/SLD/.
3M
7100161805 80001236381 34/CAB/RC/TYP1/PVC/30AWG/SLD/.
3447/34 100
Description
7100161805 80001236381 34/CAB/RC/TYP1/PVC/3 0AWG/SLD/.
Heilind Electronics, Inc.
Done
Request a Quote
Email Supplier
Description
7100161805 80001236381 34/CAB/RC/TYP1/PVC/3 0AWG/SLD/.
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
Heilind Electronics, Inc.
Wilmington, MA, United States
7100161805 80001236381 34/CAB/RC/TYP1/PVC/30AWG/SLD/.
3447/34 100
7100161805 80001236381 34/CAB/RC/TYP1/PVC/30AWG/SLD/.
3447/34 100
7100161805 80001236381 34/CAB/RC/TYP1/PVC/3 0AWG/SLD/.
7100161805 80001236381 34/CAB/RC/TYP1/PVC/3
0AWG/SLD/.
Buy Now
Technical Specifications
Heilind Electronics, Inc.
Product Category
Flat Cables
Product Number
3447/34 100
Product Name
7100161805 80001236381 34/CAB/RC/TYP1/PVC/30AWG/SLD/.
Product Category
Cable
Unlock Full Specs
to access all available technical data
Similar Products
Advantech
SCSI-100 to 2*SCSI-68 Ribbon-Type Cable
PCL-10268-2E
Specs
Product Category
Cable Assembly
Cable Shielding
Foil Braid
View Details
3
suppliers
RS Components, Ltd.
Ribbon Cable
2140677
Specs
Product Category
Cable Assembly
Standards / Certifications
RoHS
Cable Pitch
0.0500 inch (1.27 mm)
View Details
Amphenol Communications Solutions
ExaMAX
10129954-A02502JLF
Specs
Product Category
Cable Assembly
Cable Pitch
0.0787 inch (2 mm)
Rated Temperature
-55 to 85 C (-67 to 185 F)
View Details
Rego Electronics Inc.
Flexible Flat Cables
Specs
Product Category
Cable Assembly
Cable Shielding
No Shielding
International
0.5000 to 2.54 mm
2
View Details