3M IDC Connectors 3425-7650

Description
3M 3425-7650 IDC Connector
Request a Quote Datasheet
Description
3M 3425-7650 IDC Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IDC Connectors - 8280412 - RS Components, Ltd.
Corby, Northants, United Kingdom
IDC Connectors
8280412
IDC Connectors 8280412
3M 3425-7650 IDC Connector

3M 3425-7650 IDC Connector

Supplier's Site
Free Hanging, Panel Mount - 3M15469-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
3M15469-ND
Free Hanging, Panel Mount 3M15469-ND
50 Position Rectangular Receptacle Connector IDC Gold 26-30 AWG

50 Position Rectangular Receptacle Connector IDC Gold 26-30 AWG

Buy Now Datasheet
Socket; Glass Filled Polyester; Copper Alloy; Nickel (Underplating, U Slot) - 70115078 - Allied Electronics, Inc.
Fort Worth, TX, USA
Socket; Glass Filled Polyester; Copper Alloy; Nickel (Underplating, U Slot)
70115078
Socket; Glass Filled Polyester; Copper Alloy; Nickel (Underplating, U Slot) 70115078
3000 Series Pak 100 Wiremount Socket, Glass Filled Polyester Insulation Material Industry standard IDC socket Positive locking metal ‘‘J’’ clips provide high cover retention Accepts flat cable or discrete wire Military polarization, dual slot Mates with 3M headers, plugs and pin strips for quick connect⁄disconnect capability.

3000 Series Pak 100 Wiremount Socket, Glass Filled Polyester Insulation Material

  • Industry standard IDC socket
  • Positive locking metal ‘‘J’’ clips provide high cover retention
  • Accepts flat cable or discrete wire
  • Military polarization, dual slot
    Mates with 3M headers, plugs and pin strips for quick connect⁄disconnect capability.
Supplier's Site
Wire-Board Connector, Socket, 50 Position, 2.54Mm; Idc Connector Type 3M - 94F8859 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Socket, 50 Position, 2.54Mm; Idc Connector Type 3M
94F8859
Wire-Board Connector, Socket, 50 Position, 2.54Mm; Idc Connector Type 3M 94F8859
WIRE-BOARD CONNECTOR, SOCKET, 50 POSITION, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:50Contacts; Connector Mounting:Cable Mount; Gender:Receptacle RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, SOCKET, 50 POSITION, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:50Contacts; Connector Mounting:Cable Mount; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 8280412 3M15469-ND 70115078 94F8859
Product Name IDC Connectors Free Hanging, Panel Mount Socket; Glass Filled Polyester; Copper Alloy; Nickel (Underplating, U Slot) Wire-Board Connector, Socket, 50 Position, 2.54Mm; Idc Connector Type 3M
Gender Male / Plug; Female / Jack Female / Jack
Geometry Straight; Straight Straight
Termination Idc IDC
Mounting Cable mount Free Hanging (In-Line) Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products