3M Free Hanging, Panel Mount 3425-7050

Description
50 Position Rectangular Receptacle Connector IDC Gold 26-30 AWG
Request a Quote Datasheet
Description
50 Position Rectangular Receptacle Connector IDC Gold 26-30 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free Hanging, Panel Mount - 3M157307-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
3M157307-ND
Free Hanging, Panel Mount 3M157307-ND
50 Position Rectangular Receptacle Connector IDC Gold 26-30 AWG

50 Position Rectangular Receptacle Connector IDC Gold 26-30 AWG

Buy Now Datasheet
Wire-Board Connector, Socket, 50 Position, 2.54Mm; Idc Connector Type 3M - 46F8285 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Socket, 50 Position, 2.54Mm; Idc Connector Type 3M
46F8285
Wire-Board Connector, Socket, 50 Position, 2.54Mm; Idc Connector Type 3M 46F8285
WIRE-BOARD CONNECTOR, SOCKET, 50 POSITION, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:50Contacts; Connector Mounting:Cable Mount; Gender:Receptacle RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, SOCKET, 50 POSITION, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:50Contacts; Connector Mounting:Cable Mount; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 3M157307-ND 46F8285
Product Name Free Hanging, Panel Mount Wire-Board Connector, Socket, 50 Position, 2.54Mm; Idc Connector Type 3M
Mounting Free Hanging (In-Line) Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

M12 Straight Female Cable Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
View Details
High Speed ARINC 600: 100 and 150 ohm -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details