3M Rectangular Connectors - 3399-6626 3399-6626

Description
Manufacturer: 3M Win Source Part Number: 855750-3399-6626 Series: 3000 Features: Position Rectangular Connector Package: Bulk Family Name: 3399 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 300 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks HTSUS: 8536.69.4051 Other Part Number: 00054007336488, 3399-6626-ND, 33996626, 3M11937, 5400733648, 54007336488, 7000005926, 80610121024, Q1131330, Q2043972, XP700004961
Request a Quote Datasheet
Description
Manufacturer: 3M Win Source Part Number: 855750-3399-6626 Series: 3000 Features: Position Rectangular Connector Package: Bulk Family Name: 3399 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 300 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks HTSUS: 8536.69.4051 Other Part Number: 00054007336488, 3399-6626-ND, 33996626, 3M11937, 5400733648, 54007336488, 7000005926, 80610121024, Q1131330, Q2043972, XP700004961
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 3399-6626 - 855750-3399-6626 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 3399-6626
855750-3399-6626
Rectangular Connectors - 3399-6626 855750-3399-6626
Manufacturer: 3M Win Source Part Number: 855750-3399-6626 Series: 3000 Features: Position Rectangular Connector Package: Bulk Family Name: 3399 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 300 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks HTSUS: 8536.69.4051 Other Part Number: 00054007336488, 3399-6626-ND, 33996626, 3M11937, 5400733648, 54007336488, 7000005926, 80610121024, Q1131330, Q2043972, XP700004961

Manufacturer: 3M
Win Source Part Number: 855750-3399-6626
Series: 3000
Features: Position Rectangular Connector
Package: Bulk
Family Name: 3399
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 300
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
HTSUS: 8536.69.4051
Other Part Number: 00054007336488, 3399-6626-ND, 33996626, 3M11937, 5400733648, 54007336488, 7000005926, 80610121024, Q1131330, Q2043972, XP700004961

Buy Now Datasheet
Free Hanging, Panel Mount - 3M11937-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
3M11937-ND
Free Hanging, Panel Mount 3M11937-ND
26 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG

26 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
316-3399-6626
Electronic Connector 316-3399-6626
26 Pos 1.27mm IDC RA Receptacle, Female Socket, Gold Plated Product overview: 3399-6626 from 3M is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-3399-6626 can be used for catalog matching and distributor lookup.

26 Pos 1.27mm IDC RA Receptacle, Female Socket, Gold Plated Product overview: 3399-6626 from 3M is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-3399-6626 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
.100x.100 for wiremount socket for .050cable - 70115085 - Allied Electronics, Inc.
Fort Worth, TX, USA
.100x.100 for wiremount socket for .050cable
70115085
.100x.100 for wiremount socket for .050cable 70115085
3000 Series Pak 100 Wiremount Socket, Glass Filled Polyester Insulation Material Industry standard IDC socket Positive locking metal ‘‘J’’ clips provide high cover retention Accepts flat cable or discrete wire Military polarization, dual slot Mates with 3M headers, plugs and pin strips for quick connect⁄disconnect capability.

3000 Series Pak 100 Wiremount Socket, Glass Filled Polyester Insulation Material

  • Industry standard IDC socket
  • Positive locking metal ‘‘J’’ clips provide high cover retention
  • Accepts flat cable or discrete wire
  • Military polarization, dual slot
    Mates with 3M headers, plugs and pin strips for quick connect⁄disconnect capability.
Supplier's Site
Wire-To-Board Connector, Receptacle, 26 Position, 2 Row; Idc Connector Type 3M - 94F8852 - Newark, An Avnet Company
Chicago, IL, United States
Wire-To-Board Connector, Receptacle, 26 Position, 2 Row; Idc Connector Type 3M
94F8852
Wire-To-Board Connector, Receptacle, 26 Position, 2 Row; Idc Connector Type 3M 94F8852
WIRE-TO-BOARD CONNECTOR, RECEPTACLE, 26 POSITION, 2 ROW; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:26Contacts; Connector Mounting:Cable Mount; Gender:ReceptacleRoH S Compliant: Yes

WIRE-TO-BOARD CONNECTOR, RECEPTACLE, 26 POSITION, 2 ROW; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:26Contacts; Connector Mounting:Cable Mount; Gender:ReceptacleRoHS Compliant: Yes

Supplier's Site Datasheet
Wire-To-Board Connector, 3000 Series, Idc / Idt, Receptacle, 26, 2.54 Mm, Gold Plated Contacts Rohs Compliant 3M - 88W2314 - Newark, An Avnet Company
Chicago, IL, United States
Wire-To-Board Connector, 3000 Series, Idc / Idt, Receptacle, 26, 2.54 Mm, Gold Plated Contacts Rohs Compliant 3M
88W2314
Wire-To-Board Connector, 3000 Series, Idc / Idt, Receptacle, 26, 2.54 Mm, Gold Plated Contacts Rohs Compliant 3M 88W2314
Wire-To-Board Connector, 3000 Series, IDC / IDT, Receptacle, 26, 2.54 mm, Gold Plated Contacts RoHS Compliant: Yes

Wire-To-Board Connector, 3000 Series, IDC / IDT, Receptacle, 26, 2.54 mm, Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 855750-3399-6626 3M11937-ND 316-3399-6626 70115085 94F8852 88W2314
Product Name Rectangular Connectors - 3399-6626 Free Hanging, Panel Mount Electronic Connector .100x.100 for wiremount socket for .050cable Wire-To-Board Connector, Receptacle, 26 Position, 2 Row; Idc Connector Type 3M Wire-To-Board Connector, 3000 Series, Idc / Idt, Receptacle, 26, 2.54 Mm, Gold Plated Contacts Rohs Compliant 3M
Connector Type Rectangular Connectors, Heavy Duty
Mounting Free Hanging (In-Line) Cable Mount
Contact Size (AWG) 26 to 28 AWG 26 to 28 AWG
Termination IDT IDC
Unlock Full Specs
to access all available technical data

Similar Products

ZS4000-2115 | EMC power coupling -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Turret Connectors - 36-1519-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers
Connector - 3 Pin Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details